EN
  • EN
  • DE

ACH4518-151

Part No ACH4518-151
Manufacturer TDK Corporation
Catalog EMI/RFI Filters (LC, RC Networks)
Description 3-teminal Filters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TDK Corporation
Win Source Part Number 1135250-ACH4518-151
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACH4518-151 CAD Model

Description

The ACH4518-151 is an EMI (Electromagnetic Interference) filter manufactured by TDK Corporation. This component is engineered to suppress unwanted noise and interference in electronic circuits, thereby ensuring optimal performance and reliability. It is part of the ACH series and is specifically a common mode choke, designed to attenuate common mode noise effectively.

Applications:

  • Consumer Electronics: Commonly used in smartphones, tablets, laptops, and other consumer devices to minimize EMI and improve signal quality.
  • Automotive Electronics: Integrated into car audio systems, navigation systems, and other electronic modules within vehicles to suppress noise and ensure reliable operation.
  • Industrial Equipment: Employed in industrial control systems, power supplies, and communication equipment to minimize interference and enhance overall system stability.
  • Medical Devices: Utilized in a variety of medical devices and equipment to guarantee accurate readings and prevent malfunctions caused by electromagnetic interference.
  • Networking Equipment: Deployed in routers, switches, and network interface cards to improve data transmission by reducing unwanted noise and interference.

Features:

  • Common Mode Choke: Effectively attenuates common mode noise signals.
  • Compact Size: Small form factor (4.5 x 1.8 mm) making it suitable for space-constrained applications.
  • High Impedance: Offers high impedance to common mode currents, effectively blocking noise.
  • Wide Frequency Range: Operates across a wide frequency range, suppressing various noise signals.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference, resulting in cleaner and more reliable signals.
  • Enhanced System Performance: Minimizes the impact of EMI on circuit operation, thereby improving overall performance.
  • Compliance with Regulations: Helps in meeting regulatory requirements related to EMI emissions.
  • Reduced Design Complexity: Simplifies the design process for EMI suppression circuits.
  • Increased Reliability: Protects sensitive components from potential damage caused by electromagnetic interference.

Additional Details:

The ACH4518-151 has an impedance of 150 Ohms at 100 MHz. The manufacturer's datasheet specifies its precise voltage and current ratings. Reviewing the TDK datasheet is crucial for accessing detailed specifications, including recommended soldering profiles, operating temperature ranges, and other key application guidelines.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7953 $60.7248
38+ $3.1139 $118.3282
58+ $3.0169 $174.9802
80+ $2.9187 $233.4960
103+ $2.8217 $290.6351
137+ $2.5306 $346.6922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess