EN
  • EN
  • DE

ACM2012D-900-2PT

Part No ACM2012D-900-2PT
Manufacturer TDK Corporation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+Rohs
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 744172-ACM2012D-900-2PT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACM2012D-900-2PT CAD Model

Description

The ACM2012D-900-2PT is a common mode choke from TDK Corporation. It's designed to suppress common mode noise in differential signal lines. Common mode chokes are passive electronic components used to filter out unwanted noise that is common to multiple lines, while allowing differential signals to pass through relatively unimpeded.

Applications:

  • USB lines
  • Differential signal lines in communication equipment
  • LVDS (Low-Voltage Differential Signaling)
  • HDMI
  • Ethernet

Features:

  • Impedance: 90 Ohms at 100MHz (Consult the datasheet to confirm the exact impedance value at specified frequencies).
  • Package: 0805 (2012 Metric) SMD (Surface Mount Device).
  • Rated Current: Typically 500mA (Check the datasheet for the exact current rating).
  • Operating Temperature Range: Generally -40°C to +85°C (Refer to the datasheet for the specific temperature range).
  • DC Resistance (DCR): Low DCR to minimize signal loss.

Benefits:

  • Effective Noise Suppression: Filters out common mode noise, improving signal integrity and reducing electromagnetic interference (EMI).
  • Minimal Signal Distortion: Low DCR ensures minimal signal loss and distortion, preserving the integrity of the differential signal.
  • Compact Size: The 0805 package allows for space-saving designs in electronic devices.
  • Easy Integration: Surface mount package simplifies the assembly process and is compatible with automated manufacturing.
  • Improved System Performance: By reducing noise, the choke contributes to improved overall system performance and reliability.

Additional Details:

The ACM2012D series from TDK are designed for high-speed differential data lines where common mode noise can be a significant issue. Choosing the correct impedance and current rating is crucial for optimal performance in the intended application. Always consult the TDK datasheet for complete specifications and application notes.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4869 $59.2773
41+ $2.8609 $117.2969
63+ $2.7720 $174.6360
87+ $2.6819 $233.3253
112+ $2.5930 $290.4160
150+ $2.3250 $348.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess