EN
  • EN
  • DE

B38861-W1901-W310-W71

Part No B38861-W1901-W310-W71
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 752095-B38861-W1901-W310-W71
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian B38861-W1901-W310-W71 CAD Model

Description

The B38861-W1901-W310-W71 is a SAW (Surface Acoustic Wave) filter manufactured by TDK Corporation. These filters are widely used in radio frequency (RF) applications to selectively pass or reject specific frequencies, ensuring clear signal transmission and reception.

Applications:

  • Mobile Communication Devices: Used in smartphones, tablets, and other mobile devices for filtering RF signals in cellular bands (e.g., GSM, UMTS, LTE).
  • Wireless Communication Systems: Employed in base stations, repeaters, and other wireless infrastructure equipment to enhance signal quality.
  • Navigation Systems: Found in GPS and other navigation devices for filtering signals from satellites.
  • Automotive Applications: Utilized in car navigation systems, remote keyless entry systems, and other automotive communication systems.
  • Television Broadcasting: Used in set-top boxes and television receivers to filter unwanted signals and enhance the quality of received TV signals.

Features:

  • High Selectivity: Provides excellent rejection of unwanted signals outside the desired frequency band.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring efficient signal transmission.
  • Small Size: Compact design allows for integration into small electronic devices.
  • High Stability: Offers stable performance over a wide range of temperatures and operating conditions.
  • Surface Mount Technology (SMT): Designed for easy and efficient assembly on printed circuit boards (PCBs).

Benefits:

  • Improved Signal Quality: Ensures clear and reliable communication by filtering out interference and noise.
  • Enhanced Device Performance: Enables optimal performance of wireless devices by selecting the desired frequency bands.
  • Reduced Interference: Minimizes the impact of unwanted signals on sensitive electronic components.
  • Compact Design: Allows for smaller and lighter electronic devices.
  • Cost-Effective Solution: Provides a reliable and efficient filtering solution at a competitive price.

Additional Details:

SAW filters like the B38861-W1901-W310-W71 use piezoelectric materials to convert electrical signals into mechanical waves and back again. The filter's structure is designed to resonate at specific frequencies, allowing those frequencies to pass through while attenuating others. The specific frequency response of this filter is tailored to meet the requirements of particular applications. Consult the TDK datasheet for detailed electrical characteristics, mechanical dimensions, and environmental specifications to ensure proper implementation in your design.

You May Also Be Interested in

Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
STMicroelectronics
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Renesas Electronics America
Need more? Email Us
Atmel
Lowest to $24.7389
Maxim Integrated
Need more? Email Us
Semtech Corporation
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Linear Technology
Lowest to $9.1303

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess