EN
  • EN
  • DE

B88069X1630T602A 2

Part No B88069X1630T602A 2
Manufacturer TDK Corporation
Catalog OEM Parts (A - B)
Description Surge ARRESTOR/90V 20KA 2P SMD Leadless
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010121-B88069X1630T602A 2
Categories OEM Parts(A-B)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B88069X1630T602A 2 CAD Model

Description

The B88069X1630T602A 2 is a surge arrester from TDK Corporation, engineered to safeguard electronic devices from transient overvoltage events like lightning strikes and power surges. These arresters operate by shunting excess voltage away from sensitive components, preventing damage and ensuring continuous operation.

Applications

  • Telecommunication Systems: Protection for telephone lines, network interfaces, and communication equipment.
  • Power Supplies: Safeguarding sensitive power supply circuitry from incoming voltage spikes.
  • Industrial Automation: Ensuring the reliability of industrial control systems and programmable logic controllers (PLCs).
  • Consumer Electronics: Protecting TVs, set-top boxes, and audio equipment from power surges.
  • Security Systems: Protecting alarm systems and surveillance equipment from lightning and power fluctuations.

Features

  • Gas Discharge Tube (GDT) Technology: Employs a gas discharge tube to provide high isolation in normal operation and a rapid response to surge events.
  • High Surge Current Capability: Capable of diverting large surge currents without degradation or failure.
  • Low Capacitance: Exhibits minimal capacitance to preserve signal integrity in high-frequency applications.
  • Fast Response Time: Reacts quickly to transient voltages, ensuring timely protection.
  • Compact Footprint: Designed for easy integration into a variety of electronic devices and circuit boards.

Benefits

  • Effective Overvoltage Protection: Prevents damage to electronic equipment caused by voltage surges.
  • Increased System Reliability: Enhances the longevity and reliability of protected devices.
  • Reduced Downtime: Minimizes equipment failures and associated downtime due to surge events.
  • Compliance with Safety Standards: Meets relevant safety standards for surge protection.
  • Cost Savings: Prevents costly repairs and replacements of damaged equipment.

Additional Details

Key specifications of the B88069X1630T602A 2 include its DC spark-over voltage, impulse spark-over voltage, surge current rating, and capacitance. Refer to the TDK datasheet for precise values and application guidelines. Proper grounding techniques are essential for effective surge protection. The selection of a surge arrester should be based on the specific voltage and current requirements of the protected equipment and the expected surge environment.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess