EN
  • EN
  • DE

C0603C0G1H150JT00NN

Part No C0603C0G1H150JT00NN
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819997-C0603C0G1H150JT00NN
Ultra Librarian 3D Model Ultra Librarian C0603C0G1H150JT00NN CAD Model

Description

The C0603C0G1H150JT00NN is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is characterized by its high stability and low loss, making it suitable for various precision applications.

Applications:

  • RF Circuits: Used in radio frequency circuits where low losses and high stability are required.
  • Timing Circuits: Employed in timing circuits where precise capacitance values are critical.
  • Oscillators: Utilized in oscillator circuits for stable frequency generation.
  • Filtering: Used in filtering circuits to pass or reject specific frequency ranges with minimal signal degradation.
  • High-Frequency Applications: Suitable for high-frequency circuits due to its low equivalent series resistance (ESR).
  • Medical Devices: Used in medical equipment requiring high reliability and precision.
  • Test and Measurement Equipment: Employed in test and measurement instruments where accuracy is paramount.

Features:

  • Capacitance: 15pF capacitance value.
  • Voltage Rating: 50V DC voltage rating.
  • Temperature Characteristic: C0G (NP0) dielectric, offering ultra-stable performance with minimal capacitance change over temperature.
  • Case Size: 0603 (1608 Metric) case size.
  • Termination: Nickel barrier termination for excellent solderability and prevention of silver migration.
  • RoHS Compliant: Compliant with RoHS directives.
  • SMD (Surface Mount Device): Designed for surface mount technology assembly, facilitating automated placement.

Benefits:

  • Ultra-Stable Performance: The C0G dielectric ensures minimal capacitance change over a wide temperature range and voltage variations.
  • Low Loss: Exhibits low equivalent series resistance (ESR), minimizing signal loss in high-frequency applications.
  • High Reliability: Manufactured using high-quality materials and processes for consistent performance.
  • Space Saving: The compact 0603 case size allows for high-density circuit design.
  • Easy Assembly: SMD design simplifies the assembly process and reduces manufacturing costs.
  • Suitable for Precision Applications: Ideal for applications requiring stable and accurate capacitance values.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

Additional Details:

The C0603C0G1H150JT00NN capacitor uses a ceramic dielectric material specifically formulated to provide exceptional stability and low loss characteristics. The C0G (NP0) dielectric exhibits a capacitance change of approximately 0 ±30 ppm/°C over the operating temperature range. The termination material is typically a nickel barrier with a solder plating, providing excellent solderability and preventing silver migration, which can cause shorts in humid environments. It is designed for reflow soldering processes and should be handled according to standard SMD assembly guidelines. This capacitor is commonly used in RF circuits, timing applications, and other precision applications where stable and low-loss performance is critical. It is supplied on tape and reel for automated pick-and-place assembly.

You May Also Be Interested in

Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6,330+ $0.0079 $50.0070
15,385+ $0.0065 $100.0025
23,810+ $0.0063 $150.0030
32,790+ $0.0061 $200.0190
42,375+ $0.0059 $250.0125
56,605+ $0.0053 $300.0065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 6330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess