EN
  • EN
  • DE

C1608C0G1H471JT000N

Part No C1608C0G1H471JT000N
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1137524-C1608C0G1H471JT000N
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1608C0G1H471JT000N CAD Model

Description

The C1608C0G1H471JT000N is a multilayer ceramic capacitor (MLCC) from TDK Corporation. It is designed for general-purpose applications where a stable and reliable capacitance is required. This capacitor utilizes a C0G dielectric material, known for its high stability and minimal capacitance variation over temperature and voltage.

Applications:

  • Decoupling in digital circuits
  • Smoothing power supply lines
  • Filtering in electronic circuits
  • General-purpose applications requiring stable capacitance
  • Bypass capacitors in various electronic devices

Features:

  • Capacitance: 470 pF (picofarads)
  • Voltage Rating: 50 V (Volts)
  • Dielectric Material: C0G (Class 1)
  • Temperature Coefficient: 0 ±30 ppm/°C
  • Tolerance: ±5%
  • Size: 0603 (1.6 mm x 0.8 mm)
  • Termination: Nickel barrier with tin plating

Benefits:

  • High Stability: C0G dielectric ensures minimal capacitance change with temperature and voltage, providing stable performance.
  • Low ESR: Equivalent Series Resistance (ESR) is low, minimizing power loss and heat generation.
  • Reliable Performance: TDK's manufacturing processes ensure high reliability and long operational life.
  • Small Size: The 0603 package allows for high-density mounting on PCBs.
  • Wide Application: Suitable for a broad range of applications due to its stable characteristics.

Additional Details:

The C1608C0G1H471JT000N is constructed using a multi-layer ceramic structure. The C0G dielectric provides excellent stability, making it suitable for critical applications where capacitance drift cannot be tolerated. The nickel barrier termination provides excellent solderability and resistance to solder leaching. The 0603 package is industry-standard, ensuring compatibility with automated assembly equipment.

This capacitor meets RoHS compliance standards, indicating it does not contain hazardous substances. It is designed for reflow soldering processes. The part is ideal for applications requiring high precision and stability over a wide range of operating conditions.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Lowest to $0.0335
EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
Rohm Semiconductor
Need more? Email Us
Panjit
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Diodes Incorporated
DIODE ZENER 15V 350MW SOD523 / Zener Diode 15 V 350 mW ±2% Surface Mount SOD-523
Lowest to $0.1367
Jiangsu Changjiang Electronics Technology Co., Ltd
Lowest to $0.0404
Diodes Incorporated
ZENER DIODE SOD323 T&R 3K / Zener Diode 12 V 200 mW ±5.41% Surface Mount SOD-323
Lowest to $0.1456
Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2,635+ $0.0190 $50.0650
6,415+ $0.0156 $100.0740
9,935+ $0.0151 $150.0185
13,700+ $0.0146 $200.0200
17,735+ $0.0141 $250.0635
23,625+ $0.0127 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 2635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess