EN
  • EN
  • DE

C1608X7R0J225KT000N

Part No C1608X7R0J225KT000N
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1112824-C1608X7R0J225KT000N
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1608X7R0J225KT000N CAD Model

Description

The C1608X7R0J225KT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is designed for general-purpose applications where a moderate level of capacitance stability is required. It is commonly used in bypass, decoupling, and filtering circuits.

Applications:

  • Bypass capacitors: Used to suppress high-frequency noise on power lines.
  • Decoupling capacitors: Provides a stable voltage source for integrated circuits, minimizing voltage fluctuations.
  • Filtering: Removes unwanted frequencies from electrical signals.
  • Timing circuits: Suitable for applications requiring less stringent timing accuracy.
  • General-purpose applications: Used in a variety of electronic circuits where a stable capacitance is needed.

Features:

  • Multilayer ceramic construction: Provides high capacitance values in a small package.
  • X7R dielectric: Offers a good balance of capacitance stability and temperature performance.
  • Small size (0603): Allows for high-density mounting on printed circuit boards.
  • Surface-mount technology (SMT): Enables automated assembly and reduces manufacturing costs.
  • RoHS compliant: Meets environmental regulations for hazardous substance content.

Benefits:

  • Improved circuit performance: Reduces noise and voltage fluctuations, enhancing the stability of electronic circuits.
  • Increased system reliability: Protects sensitive components from damage and ensures long-term operation.
  • Miniaturization: Enables smaller and more compact electronic devices.
  • Cost-effective solution: Offers a balance of performance and price, making it an economical choice for various applications.
  • Ease of assembly: Surface-mount design simplifies manufacturing processes.

Additional Details:

The C1608X7R0J225KT000N is a surface-mount capacitor with a size code of 0603 (1.6mm x 0.8mm). The X7R dielectric provides a capacitance change of ±15% over the operating temperature range (-55°C to +125°C). Key specifications include capacitance (2.2 µF), rated voltage (6.3 VDC), tolerance (±10%), and operating temperature range. Consult the TDK datasheet for detailed electrical characteristics, including dissipation factor and insulation resistance. Common applications include mobile phones, computers, and other consumer electronic devices.

You May Also Be Interested in

ACX
Lowest to $0.1640
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Chilisin
Need more? Email Us
Chilisin
Lowest to $0.0019
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess