EN
  • EN
  • DE

C1608X7R1C474KT000N

Part No C1608X7R1C474KT000N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1514+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 709846-C1608X7R1C474KT000N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C1608X7R1C474KT000N CAD Model

Description

The C1608X7R1C474KT000N is a ceramic capacitor manufactured by TDK Corporation. It belongs to the C1608 series known for its compact size. This capacitor uses X7R dielectric material and is designed for general-purpose applications where moderate temperature stability is required.

Applications

  • General Purpose Applications: Suitable for a wide variety of electronic circuits.
  • Bypass Capacitors: Used to filter out high-frequency noise from power supplies.
  • Decoupling Capacitors: Placed near integrated circuits to provide a local energy source and reduce noise.
  • Smoothing Capacitors: Helps smooth out voltage variations in DC power supplies.
  • Filtering Circuits: Can be used in signal filtering applications to remove unwanted frequencies.

Features

  • X7R Dielectric: Provides good temperature stability and capacitance variation.
  • Compact Size (1608): Small footprint suitable for densely populated circuit boards.
  • High Capacitance Value: Relatively high capacitance for its size.
  • Reliable Performance: Consistent and dependable performance in various applications.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Versatile Application: Suitable for many electronic circuits.
  • Effective Noise Reduction: Helps reduce electrical noise and maintain signal integrity.
  • Space Saving: Compact size maximizes board space.
  • Cost-Effective: Provides a good balance of performance and cost.
  • Improved Circuit Stability: Contributes to stable and reliable circuit performance.

Specifications

The C1608X7R1C474KT000N features a capacitance of 0.47 µF, a voltage rating of 16V, and a tolerance of ±10%. The operating temperature range is typically -55°C to +125°C. The case size is 1608 (0603 in imperial units), which corresponds to dimensions of 1.6mm x 0.8mm. The termination consists of Nickel Barrier with Tin plating.

You May Also Be Interested in

TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess