EN
  • EN
  • DE

C1608Y5V1H104ZT000N

Part No C1608Y5V1H104ZT000N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 718033-C1608Y5V1H104ZT000N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1608Y5V1H104ZT000N CAD Model

Description

The C1608Y5V1H104ZT000N is a multilayer ceramic capacitor (MLCC) from TDK Corporation. This capacitor utilizes a Y5V dielectric, offering a high capacitance value in a compact 0603 (1608 metric) case size. It is designed for general-purpose applications where a relatively large capacitance change with temperature and voltage can be tolerated.

Applications

  • Bypass Capacitors: Used to decouple noise from power supplies in electronic circuits.
  • Smoothing Capacitors: Employed to smooth out voltage variations in DC power lines.
  • Filtering Applications: Can be used in basic filtering circuits to remove unwanted frequencies.
  • General-Purpose Coupling: Used for coupling signals between different circuit stages.
  • Consumer Electronics: Found in devices like smartphones, tablets, and other portable electronics.

Features

  • High Capacitance: Offers a capacitance value of 0.1µF.
  • Compact Size: 0603 (1608 metric) case size allows for high-density mounting on PCBs.
  • Y5V Dielectric: Provides high capacitance per unit volume.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • Effective Decoupling: Reduces noise and voltage spikes in sensitive electronic circuits.
  • Space-Saving Design: Small size enables miniaturization of electronic devices.
  • Cost-Effective Solution: Offers a balance between performance and cost for general-purpose applications.
  • Reliable Performance: Provides stable operation within specified temperature and voltage ranges.
  • Easy Assembly: SMT design simplifies manufacturing processes.

Additional Details

The C1608Y5V1H104ZT000N has a rated voltage of 50V. The operating temperature range is typically between -30°C and +85°C. Due to the Y5V dielectric, the capacitance can vary significantly with temperature, voltage, and frequency. It is crucial to consider these variations when designing circuits using this capacitor. The termination is typically nickel barrier with tin plating, ensuring good solderability. This capacitor is suitable for a wide range of general-purpose applications where precise capacitance stability is not critical.

You May Also Be Interested in

TDK Corporation
CAP CER 1UF 16V X7R 0603
Lowest to $0.0583
Taiyo Yuden
CAP CER 0.22UF 100V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 18PF 50V C0G 0402
Need more? Email Us
Murata Electronics North America
CAP CER 18PF 50V C0G/NP0 0402
Need more? Email Us
Taiyo Yuden
CAP CER 43PF 50V C0G/NP0 0201
Need more? Email Us
Taiyo Yuden
CAP CER 10000PF 50V X5R 0201
Need more? Email Us
Murata Electronics North America
CAP CER 12PF 50V C0G/NP0 0402
Need more? Email Us
Murata Electronics North America
CAP CER 15PF 50V C0G/NP0 0402
Need more? Email Us
Taiyo Yuden
CAP CER 4.7UF 16V X5R 0805
Lowest to $0.0337

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess