EN
  • EN
  • DE

C2012X5R0J106KT000N

Part No C2012X5R0J106KT000N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0806+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 713891-C2012X5R0J106KT000N
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian C2012X5R0J106KT000N CAD Model

Description

The C2012X5R0J106KT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is designed for general-purpose applications, providing stable and reliable performance in a variety of electronic circuits. It is commonly used for decoupling, bypassing, and filtering.

Applications:

  • Consumer Electronics: Smartphones, tablets, digital cameras, and audio players.
  • Industrial Equipment: Power supplies, control circuits, and measuring instruments.
  • Automotive Electronics: Electronic control units (ECUs), infotainment systems, and sensor interfaces.
  • Telecommunications: Wireless communication devices, networking equipment, and signal processing circuits.
  • Computer Peripherals: Desktop computers, laptops, and storage devices.

Features:

  • Capacitance: 10 µF (microfarads).
  • Voltage Rating: 6.3 VDC.
  • Case Size: 2012 (EIA 0805), a compact surface-mount package.
  • Dielectric Material: X5R, offering stable performance over a temperature range of -55°C to +85°C.
  • Tolerance: ±10%.
  • Termination: Nickel barrier with tin plating, ensuring excellent solderability and preventing silver migration.

Benefits:

  • Stable Capacitance: The X5R dielectric ensures minimal capacitance variation with temperature and voltage.
  • Compact Size: The 0805 package allows for high-density circuit designs.
  • Reliable Operation: TDK capacitors are known for their high quality and long lifespan.
  • Easy Assembly: Surface-mount technology simplifies the manufacturing process.
  • Cost-Effective: Provides a good balance of performance and price for general-purpose applications.

Additional Details:

The C2012X5R0J106KT000N capacitor is constructed using a multilayer ceramic structure to maximize capacitance in a small footprint. The nickel barrier termination enhances solder joint reliability and prevents leaching during soldering. This capacitor is well-suited for applications requiring a high capacitance value in a compact size, such as power supply decoupling and noise filtering. Its X5R dielectric guarantees stable operation across a range of operating conditions. Furthermore, the capacitor is RoHS compliant, indicating that it does not contain hazardous substances, thus ensuring it is environmentally safe for use in modern electronic devices.

You May Also Be Interested in

TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
760+ $0.0762 $57.9120
1,855+ $0.0624 $115.7520
2,835+ $0.0612 $173.5020
3,925+ $0.0589 $231.1825
5,105+ $0.0566 $288.9430
6,820+ $0.0508 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 760 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess