EN
  • EN
  • DE

C2012Y5V1C225ZT009N

Part No C2012Y5V1C225ZT009N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991358-C2012Y5V1C225ZT009N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C2012Y5V1C225ZT009N CAD Model

Description

The C2012Y5V1C225ZT009N is a multilayer ceramic capacitor (MLCC) from TDK Corporation. It's designed for general-purpose applications where a stable capacitance value is needed within a specific temperature range. This capacitor utilizes a Y5V dielectric material, offering a high capacitance value in a compact 0805 (2012 metric) case size.

Applications:

  • Smoothing circuits
  • Bypass capacitors in electronic circuits
  • DC power line filtering
  • General decoupling applications
  • Consumer electronics devices such as smartphones, tablets, and laptops

Features:

  • Capacitance: 2.2µF (225)
  • Voltage Rating: 16V (1C)
  • Dielectric Material: Y5V
  • Case Size: 0805 (2012 Metric)
  • Tolerance: -20% to +80%
  • Termination: Tin plating
  • Operating Temperature Range: -30°C to +85°C

Benefits:

  • High Capacitance in Small Size: Provides significant capacitance in a compact footprint.
  • Cost-Effective: Y5V dielectric makes it a cost-effective solution for general-purpose applications.
  • Reliable Performance: TDK is a reputable manufacturer known for producing high-quality components.
  • Easy to Solder: Standard 0805 package is easy to handle and solder during PCB assembly.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Additional Details:

The Y5V dielectric material is characterized by a significant change in capacitance over its operating temperature range. It is best suited for applications where capacitance stability is not critical. The 0805 case size is widely used and offers a good balance between size and performance. The capacitor's tin-plated terminations ensure good solderability. It's important to consider the voltage derating and temperature characteristics of Y5V capacitors in specific applications to ensure optimal performance and longevity. This specific part is supplied in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

NEC
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0266
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess