EN
  • EN
  • DE

C3216X7R1E225MT0Y9N

Part No C3216X7R1E225MT0Y9N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 967931-C3216X7R1E225MT0Y9N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C3216X7R1E225MT0Y9N CAD Model

Description

The C3216X7R1E225MT0Y9N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. These capacitors are widely used in electronic circuits for decoupling, bypass, filtering, and energy storage applications. The 3216 (1206) case size provides a good balance between capacitance and size, making it suitable for many applications.

Applications:

  • Decoupling: Used to reduce noise and stabilize voltage in power supplies and digital circuits.
  • Bypass: Filters out unwanted high-frequency signals in electronic circuits.
  • Filtering: Smooths signals in analog circuits, reducing noise and ripple.
  • Energy Storage: Stores energy temporarily for applications like voltage stabilization.
  • Consumer Electronics: Used in smartphones, tablets, computers, and other consumer devices.

Features:

  • Capacitance: 2.2 µF capacitance value.
  • Case Size: 3216 (1206) case size, suitable for automated assembly.
  • X7R Dielectric: Provides stable capacitance over a temperature range of -55°C to +125°C.
  • High Reliability: Ceramic capacitors are known for their long lifespan and reliability.
  • RoHS Compliant: Complies with environmental regulations restricting hazardous substances.

Benefits:

  • Stable Performance: The X7R dielectric ensures minimal capacitance variation with temperature.
  • Reduced Noise: Effectively filters out unwanted noise in electronic circuits.
  • Compact Size: The 3216 (1206) case size allows for efficient use of board space.
  • Long Lifespan: Ceramic capacitors offer high reliability and long operational life.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Technical Specifications:

Capacitance: 2.2 µF

Voltage Rating: 25 V

Dielectric: X7R

Case Size: 3216 (1206 Metric)

Tolerance: ±20%

Operating Temperature: -55°C to +125°C

Termination: Nickel Barrier with Tin Plating

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0114
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Lowest to $0.0393

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess