EN
  • EN
  • DE

C3225X5R1C106KT000N

Part No C3225X5R1C106KT000N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820131-C3225X5R1C106KT000N
Ultra Librarian 3D Model Ultra Librarian C3225X5R1C106KT000N CAD Model

Description

The TDK Corporation electronic component with Win Source Part Number 820131-C3225X5R1C106KT000N is a medium popularity product that falls under the category of uncategorized components. The manufacturer of this component is known for its high-quality products, and this component is no exception.

    You May Also Be Interested in

    Taiyo Yuden
    CAP CER 4700PF 10V 0402
    Lowest to $0.1083
    Taiyo Yuden
    CAP CER 43PF 50V C0G/NP0 0201
    Need more? Email Us
    Walsin Technology Corporation
    CAP CER 1000PF 50V C0G/NP0 0402
    Lowest to $0.0117
    Murata Electronics North America
    CAP CER 0.47UF 10V X7S 0402
    Need more? Email Us
    AVX Corp/Kyocera Corp
    CAP CER 1UF 10V X5R 0402
    Lowest to $0.0266
    Taiyo Yuden
    CAP CER 1UF 50V X5R 0603
    Need more? Email Us
    Taiyo Yuden
    CAP CER 220PF 50V C0G/NP0 0402
    Need more? Email Us
    Kemet
    CAP CER 0.1UF 50V Z5U AXIAL
    Need more? Email Us
    TDK Corporation
    CAP CER 4700PF 50V X8R 0402
    Need more? Email Us

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0214
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.7519
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.7023
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.2166
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    175+ $0.3310 $57.9250
    430+ $0.2717 $116.8310
    660+ $0.2633 $173.7780
    910+ $0.2547 $231.7770
    1,175+ $0.2462 $289.2850
    1,570+ $0.2208 $346.6560
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 1,000 pieces
    MOQ: 175 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess