EN
  • EN
  • DE

C3225X7R1H335KT

Part No C3225X7R1H335KT
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820133-C3225X7R1H335KT
Ultra Librarian 3D Model Ultra Librarian C3225X7R1H335KT CAD Model

Description

The C3225X7R1H335KT is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. These capacitors are designed for general-purpose applications, offering stable performance over a wide range of temperatures and voltages. MLCCs are known for their compact size, high capacitance values, and reliability, making them suitable for various electronic circuits.

Applications:

  • Bypass Capacitors: Used to reduce noise on power supply lines in electronic circuits.
  • Decoupling Capacitors: Employed to stabilize voltage levels in digital and analog circuits.
  • Filtering: Incorporated in filter circuits to remove unwanted frequency components.
  • Smoothing: Used to smooth out voltage ripples in power supplies.
  • General Circuit Stabilization: Provide stability and reliability in various electronic devices.

Features:

  • High Capacitance: Offers a relatively high capacitance value in a compact size.
  • X7R Dielectric: Provides stable performance across a wide temperature range (-55°C to +125°C).
  • Multilayer Construction: Ensures high reliability and durability.
  • Compact Size: Suitable for space-constrained applications.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits:

  • Stable Performance: The X7R dielectric ensures consistent performance over temperature variations.
  • Reduced Noise: Effectively reduces noise and ripple in electronic circuits.
  • Increased Reliability: Multilayer construction provides high reliability and long lifespan.
  • Space Saving: Compact size allows for use in miniaturized devices.
  • Cost-Effective: Offers a balance of performance and cost.

Specifications:

  • Capacitance: 3.3µF
  • Voltage Rating: 50V DC
  • Dielectric Material: X7R
  • Temperature Range: -55°C to +125°C
  • Case Size: 1210 (3225 Metric)
  • Tolerance: ±10%
  • Termination: Surface Mount (SMD/SMT)

In summary, the C3225X7R1H335KT from TDK is a reliable and versatile ceramic capacitor suitable for a broad range of applications where stable performance, high capacitance, and compact size are essential.

You May Also Be Interested in

Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3862 $57.9300
365+ $0.3169 $115.6685
565+ $0.3072 $173.5680
780+ $0.2972 $231.8160
1,010+ $0.2873 $290.1730
1,350+ $0.2576 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess