EN
  • EN
  • DE

C3225X7R2A105MTOLOU

Part No C3225X7R2A105MTOLOU
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820137-C3225X7R2A105MTOLOU
Ultra Librarian 3D Model Ultra Librarian C3225X7R2A105MTOLOU CAD Model

Description

The C3225X7R2A105MT0L0U is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are ubiquitous components in electronic circuits, providing essential functions like decoupling, bypassing, filtering, and energy storage. This specific capacitor is designed for general-purpose applications, leveraging the stable X7R dielectric material.

Applications

  • General-purpose decoupling: Smoothing power supply lines and reducing noise in various electronic devices.
  • Bypassing high-frequency signals: Filtering out unwanted high-frequency noise in digital and analog circuits.
  • Timing circuits: Used in conjunction with resistors in timing circuits.
  • Filtering applications: Smoothing voltage and current signals in various electronic circuits.

Features

  • Capacitance: 1.0µF (Microfarad) capacitance value.
  • Voltage Rating: 100V (Volts) DC voltage rating.
  • Dielectric Material: X7R dielectric, providing stable performance over temperature variations.
  • Case Size: 1210 (3225 Metric) case size, suitable for automated assembly.
  • Termination: Nickel barrier with tin plating for excellent solderability.

Benefits

  • Stable performance: X7R dielectric ensures stable capacitance over a wide temperature range (-55°C to +125°C).
  • Reliable operation: Ceramic construction offers high reliability and long lifespan.
  • Effective decoupling: Reduces noise and voltage fluctuations in power supplies and signal lines.
  • Reduced EMI: Filters out unwanted high-frequency noise, minimizing electromagnetic interference.
  • Easy assembly: Standard 1210 case size is compatible with automated assembly equipment.

Technical Specifications

  • Capacitance: 1.0 µF
  • Voltage Rating: 100 VDC
  • Dielectric: X7R
  • Case Size: 1210 (3225 Metric)
  • Tolerance: Not specified, refer to the datasheet.
  • Operating Temperature: -55°C to +125°C

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess