EN
  • EN
  • DE

CGA9P3X7S2A156MT0Y0N

Part No CGA9P3X7S2A156MT0Y0N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
RoHS State Request Verification
Win Source Part Number 730327-CGA9P3X7S2A156MT0Y0N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CGA9P3X7S2A156MT0Y0N CAD Model

Description

The CGA9P3X7S2A156MT0Y0N is a multilayer ceramic capacitor (MLCC) from TDK Corporation, designed for applications that require high capacitance and stable performance. It is characterized by its X7S dielectric, which provides a good balance between capacitance stability and temperature coefficient. This component is part of the CGA series, known for its reliability and versatility in various electronic circuits.

Applications

  • Bypass Capacitors: Reduces noise and stabilizes voltage in electronic circuits, especially in power supplies and digital systems.
  • Decoupling Capacitors: Used to isolate and filter noise in integrated circuits and microcontroller-based systems.
  • Smoothing Capacitors: Minimizes voltage ripple in power supplies, ensuring stable and clean power delivery.
  • Energy Storage: Can be used for small-scale energy storage in portable electronic devices.
  • Filtering Applications: Implemented in filter circuits to remove unwanted frequency components.

Features

  • X7S Dielectric: Offers a good balance between capacitance stability and temperature coefficient.
  • Multilayer Ceramic Capacitor (MLCC): Provides high capacitance in a compact package.
  • Small Size: Enables high-density mounting on printed circuit boards.
  • High Capacitance Value: Suitable for applications requiring significant capacitance.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Stable Performance: The X7S dielectric offers reliable capacitance over a wide temperature range, ensuring consistent circuit operation.
  • Space Saving: The small size allows for efficient use of PCB space, enabling compact and densely populated designs.
  • Effective Noise Reduction: Filters out unwanted noise and voltage fluctuations, improving circuit performance.
  • Enhanced Reliability: Provides stable and reliable operation, contributing to the overall robustness of electronic devices.
  • Wide Application Range: Suitable for a broad spectrum of electronic applications due to its combination of high capacitance and stable characteristics.

Specifications

The CGA9P3X7S2A156MT0Y0N capacitor has a capacitance value of 15 µF. It is rated for a voltage of 100 VDC. The operating temperature range is -55°C to +125°C. The tolerance on the capacitance is ±20%. The capacitor typically comes in a case size of 1812. The termination is typically a nickel barrier with tin plating for good solderability and long-term reliability.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 220PF 100V X7R 0603
Need more? Email Us
Taiyo Yuden
CAP CER 220PF 50V C0G/NP0 0402
Need more? Email Us
Walsin Technology Corporation
CAP CER 1000PF 50V C0G/NP0 0402
Lowest to $0.0117
Walsin Technology Corporation
CAP CER 180PF 50V C0G/NP0 0402
Need more? Email Us
TDK Corporation
CAP CER 0.047UF 25V X7R 0402
Need more? Email Us
Murata Electronics North America
CAP CER 10UF 10V X6S 0603
Need more? Email Us
Murata Electronics North America
CAP CER 0.47UF 10V X7S 0402
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER SMD
Need more? Email Us
Taiyo Yuden
CAP CER 330UF 4V X5R 1210
Lowest to $1.3736

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4973 $52.4433
49+ $2.0490 $100.4010
76+ $1.9850 $150.8600
105+ $1.9210 $201.7050
135+ $1.8569 $250.6815
181+ $1.6649 $301.3469
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess