EN
  • EN
  • DE

EL0405RA-220J-3PF

Part No EL0405RA-220J-3PF
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 960556-EL0405RA-220J-3PF
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EL0405RA-220J-3PF CAD Model

Description

The EL0405RA-220J-3PF is a common mode choke manufactured by TDK Corporation. Common mode chokes are essential components in electronic circuits designed to suppress common mode noise, which is a type of electromagnetic interference (EMI) that can disrupt the operation of sensitive electronic equipment. This specific component is designed for applications where effective noise suppression is crucial.

Applications

  • Power Line Filters: Used to filter noise entering or leaving electronic devices through the power cord.
  • USB Ports: Reduces noise emanating from or affecting USB data transmission.
  • Networking Equipment: Employed in Ethernet ports and network interfaces to minimize EMI.
  • Audio Equipment: Filters noise in audio circuits, improving sound quality.
  • Medical Devices: Ensures the reliable operation of medical equipment by suppressing interference.

Key Features

  • High Common Mode Impedance: Provides effective suppression of common mode noise.
  • Low Differential Mode Impedance: Minimizes signal distortion in differential signal transmission.
  • Compact Size: Allows for integration into space-constrained applications.
  • High Rated Current: Can handle significant current flow without saturation.
  • Excellent EMI Suppression: Reduces electromagnetic interference, improving system performance.

Benefits

  • Improved Signal Integrity: Reduces noise and interference, resulting in clearer signals.
  • Enhanced System Reliability: Prevents noise from disrupting circuit operation.
  • Reduced EMI Emissions: Minimizes electromagnetic radiation from the device, complying with regulatory standards.
  • Increased Noise Immunity: Protects the device from external noise sources.
  • Optimized Performance: Improves the overall performance and stability of electronic systems.

Additional Details

The 'EL' prefix likely denotes the series of common mode chokes from TDK. The '0405' likely refers to the dimensions of the component (e.g., 4.0mm x 5.0mm). '220J' indicates the inductance value (22μH with a ±5% tolerance – J code). The '3PF' could refer to a specific packaging or termination type. Common mode chokes work by presenting a high impedance to common mode currents while allowing differential mode currents to pass through with minimal impedance. This effectively blocks noise that is common to both lines while allowing the desired signal to pass through unattenuated.

For precise specifications, including impedance characteristics across different frequencies, current ratings, and dimensions, it is essential to consult the official TDK datasheet for the EL0405RA-220J-3PF.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess