EN
  • EN
  • DE
  • IT

HHM1589E1

Part No HHM1589E1
Manufacturer TDK Corporation
Catalog Balun
Description BALUN 350MHZ-470MHZ 50/200 0805 / RF Balun 350MHz ~ 470MHz 50 / 200Ohm 0805 (2012 Metric), 6 PC Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr TDK Corporation
Series HHM
Package Tape & Reel
Product Status Active
Frequency Range 350MHz ~ 470MHz
Impedance - Unbalanced/Balanced 50 / 200Ohm
Phase Difference 180° ±10°
Insertion Loss (Max) 1.5dB
Return Loss (Min) 9.54dB
Package / Case 0805 (2012 Metric), 6 PC Pad
Mounting Type Surface Mount
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 920223-HHM1589E1
Ultra Librarian 3D Model Ultra Librarian HHM1589E1 CAD Model

Description

The HHM1589E1 is a balun component from TDK Corporation. It is an active product and is ECCN: EAR99 compliant.

  • Series: HHM
  • Category: RF and Wireless - Balun
  • Mounting: Surface Mount
  • Packaging: Tape & Reel
  • Standard Package Quantity: 2,000 pcs
  • Frequency Range: 350MHz to 470MHz
  • Impedance: 50/200 Ohm
  • Phase Difference: 180° ±10°
  • Insertion Loss: Maximum 1.5dB
  • Return Loss: Minimum 9.54dB
  • Package/Case: 0805 (2012 Metric), 6 PC Pad
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8504.31.2000
  • Product Status: Active

You May Also Be Interested in

Pulse
BALUN 250KHZ-500MHZ 5SMD
Need more? Email Us
Pulse
1005 1805-2170MHZ BLN TYPEKB
Need more? Email Us
Pulse
XFMR RF SGL RAC 1:2CT 3 30M
Need more? Email Us
Pulse
BALUN 1MHZ-1GHZ 1.5:1 5SMD MODUL
Need more? Email Us
MACOM Technology Solutions
BALUN 1MHZ-300MHZ 75/75 6SMD GW
Lowest to $0.8074
Pulse
1608 2.4GHZ BLN TYPEKG
Need more? Email Us
MACOM Technology Solutions
TRANSFORMER 2:1 FLUX COUPLED BAL
Need more? Email Us
Pulse
BALUN 4.5MHZ-1.5GHZ 75/75 5SMD
Need more? Email Us
Pulse
1608 900MHZ BLN TYPEKW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2128 $50.0080
575+ $0.1746 $100.3950
890+ $0.1692 $150.5880
1,225+ $0.1637 $200.5325
1,580+ $0.1583 $250.1140
2,115+ $0.1419 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,111 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess