EN
  • EN
  • DE

ISZ650

Part No ISZ650
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826316-ISZ650
Ultra Librarian 3D Model Ultra Librarian ISZ650 CAD Model

Description

The ISZ650 is a high-performance isolated DC-DC converter manufactured by TDK Corporation. It is designed to provide a stable and isolated power source for sensitive electronic components in various applications. This converter offers excellent efficiency and reliability, making it suitable for demanding industrial and telecommunications environments.

Applications

  • Industrial automation equipment: Powering sensors, controllers, and communication modules.
  • Telecommunications infrastructure: Providing isolated power for network devices and base stations.
  • Medical devices: Ensuring patient safety through electrical isolation in diagnostic and monitoring equipment.
  • Renewable energy systems: Supplying isolated power for solar inverters and wind turbine control systems.
  • Transportation systems: Powering electronic components in railway signaling and automotive control units.

Features

  • High isolation voltage: Provides robust electrical isolation between the input and output.
  • Wide input voltage range: Accommodates variations in the input power source.
  • High efficiency: Minimizes power losses and reduces heat generation.
  • Overvoltage protection: Prevents damage from excessive input voltage.
  • Overcurrent protection: Protects the converter and connected devices from excessive current.
  • Short circuit protection: Shuts down the converter in the event of a short circuit.
  • Remote On/Off control: Allows for remote activation and deactivation of the converter.
  • Compact size: Enables easy integration into space-constrained applications.

Benefits

  • Improved system reliability: Isolation protects sensitive components from voltage spikes and ground loops.
  • Enhanced safety: High isolation voltage ensures compliance with safety standards.
  • Reduced energy consumption: High efficiency minimizes power losses and operating costs.
  • Simplified system design: Wide input voltage range reduces the need for external voltage regulation.
  • Increased system uptime: Robust protection features prevent damage from common electrical faults.

Additional Details

The ISZ650 series typically features a reinforced insulation system, ensuring a high level of safety and reliability. The converter is designed to operate over a wide temperature range, making it suitable for harsh environments. Specific models within the ISZ650 series may offer different output voltages and power ratings to meet the specific requirements of various applications. Consult the TDK datasheet for detailed specifications, including input and output voltage ranges, isolation voltage, efficiency curves, and safety certifications.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.4836 $74.4836
2+ $61.1145 $122.2290
3+ $59.2053 $177.6159
5+ $57.2949 $286.4745
6+ $55.3857 $332.3142
7+ $49.6558 $347.5906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess