EN
  • EN
  • DE

LDT565630T-001

Part No LDT565630T-001
Manufacturer TDK Corporation
Catalog Specialty Transformers
Description TRANSFORMER 6.0UH 1.50A PHOTO /
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Specialty Transformers
Mfr TDK Corporation
Package Bulk
Product Status Obsolete
Inductance 6 µH
Mounting SMD (SMT)
Dimension 0.228" L x 0.228" W (5.80mm x 5.80mm)
Height - Seated (Max) 0.118" (3.00mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Other Names -LDT565630T,Q3731469A
Standard Package 8,000
Win Source Part Number 1156069-LDT565630T-001
Ultra Librarian 3D Model Ultra Librarian LDT565630T-001 CAD Model

Description

The TDK Corporation LDT565630T-001 is a specialty transformer that has an inductance of 6 µH and is mounted in SMD (SMT). The LDT565630T-001 from TDK Corporation is a specialty transformer.

  • Inductance: 6 µH
  • Mounting Type: SMD (SMT)
  • Dimensions (L x W): 0.228" x 0.228" (5.80mm x 5.80mm)
  • Height: 0.118" (3.00mm)
  • Packaging: Bulk
  • Standard Package: 8,000
  • MSL Level: 1 (unlimited)
  • HTSUS: 8504.31.2000

You May Also Be Interested in

TDK Corporation
TRANSFORMERS
Lowest to $0.6413
TDK Corporation
TRANSFORMER 4.7UH 2.00A PHOTO
Need more? Email Us
Murata Power Solutions Inc.
XFRMR MAX250 4KVDC 2.5 MH SMD /
Lowest to $5.4123
Murata Power Solutions Inc.
MAX250 Compatible Converter Transformers | XFRMR MAX250 4KVDC 2.5 MH DIP
Lowest to $3.9280
Murata Power Solutions Inc.
XFRMR 1:1.31 SMD MAX253
Lowest to $4.9522
Murata Power Solutions Inc.
TRANSFORMER 142UH MAX253 SMD
Need more? Email Us
Murata Power Solutions Inc.
TRANSFORMER 240UH MAX253 SMD
Lowest to $5.1480
TDK Corporation
TRANSFORMER 10UH 10.0A PHOTO
Need more? Email Us
Murata Power Solutions Inc.
XFRMR 3.3V IN 5V OUT MAX 253 SMD
Lowest to $6.7233

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess