EN
  • EN
  • DE

LGJ10145TS-101M1R0-H

Part No LGJ10145TS-101M1R0-H
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 100UH 1.1A 200MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 100 µH
Tolerance ±20%
Current Rating (Amps) 1.1 A
Current - Saturation (Isat) 1A
Shielding Shielded
DC Resistance (DCR) 200mOhm
Ratings AEC-Q200
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 1 kHz
Mounting Type Surface Mount
Case / Package Nonstandard
Size / Dimension 0.398" L x 0.398" W (10.10mm x 10.10mm)
Height - Seated (Max) 0.177\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1532506-LGJ10145TS-101M1R0-H
Ultra Librarian 3D Model Ultra Librarian LGJ10145TS-101M1R0-H CAD Model

Description

N

You May Also Be Interested in

Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess