EN
  • EN
  • DE

LTF5022T-6R8N1R7-D

Part No LTF5022T-6R8N1R7-D
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 6.8UH 1.8A 110MOHM SMD / 6.8 µH Shielded Drum Core, Wirewound Inductor 1.8 A 110mOhm Max Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr TDK Corporation
Series LTF5022T
Package Tape & Reel
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 6.8 µH
Tolerance ±30%
Current Rating (Amps) 1.8 A
Current - Saturation (Isat) 1.7A
Shielding Shielded
DC Resistance (DCR) 110mOhm Max
Ratings AEC-Q200
Temperature Range - Operating -40°C ~ 105°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.256" L x 0.197" W (6.50mm x 5.00mm)
Height - Seated (Max) 0.087" (2.20mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Names LTF5022T-6R8N1R7-D-ND,445-16230-6,445-16230-1,445-16230-2
Standard Package 500
Win Source Part Number 1177420-LTF5022T-6R8N1R7-D
Ultra Librarian 3D Model Ultra Librarian LTF5022T-6R8N1R7-D CAD Model

Description

This electronic component is a fixed inductor belonging to the LTF5022T series and has a Win Source Part Number of 1177420-LTF5022T-6R8N1R7-D.

  • Type: drum core, wirewound
  • Shielding: feature
  • Inductance: 6.8 µH
  • Seated Height: 0.087" (2.20mm)
  • Standard Package: 500 units
  • Mounting: SMD (SMT)
  • Tolerance: ±30%
  • AEC-Q200: rated
  • Core Material: ferrite
  • DC Resistance (DCR): 110mOhm Max
  • Temperature Range: -40°C ~ 105°C
  • Alternative Part: LTF5022T6R8N1R7D
  • REACH: unaffected
  • Current Rating: 1.8 A
  • Inductance Frequency-Test: 100 kHz
  • HTSUS code: 8504.50.4000
  • Manufacturer: TDK Corporation

You May Also Be Interested in

Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9662 $57.9720
150+ $0.7928 $118.9200
230+ $0.7681 $176.6630
315+ $0.7433 $234.1395
405+ $0.7186 $291.0330
540+ $0.6442 $347.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,810 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess