EN
  • EN
  • DE

MLF2012A2R2K

Part No MLF2012A2R2K
Manufacturer TDK Corporation
Description Inductors for Standard Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 1224245-MLF2012A2R2K
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MLF2012A2R2K CAD Model

Description

The MLF2012A2R2K is a multilayer ferrite chip inductor manufactured by TDK Corporation. It's a small, surface-mount inductor designed for high-frequency applications. These inductors are known for their compact size, high Q-factor, and excellent inductance stability. They are commonly used in various electronic circuits for impedance matching, filtering, and resonance tuning.

Applications

  • Smartphones: Used in RF circuits for impedance matching and filtering.
  • Wireless communication devices: Employed in Bluetooth modules, Wi-Fi modules, and other wireless communication systems.
  • Tablets: Found in various circuits for signal processing and noise reduction.
  • RF filters: Used in the construction of low-pass, high-pass, and band-pass filters.
  • Matching networks: Utilized in impedance matching circuits to optimize signal transfer.

Features

  • Small size: Compact 2012 (2.0 x 1.2 mm) package for space-constrained applications.
  • High Q-factor: Provides low energy loss and efficient signal transfer.
  • Excellent inductance stability: Maintains stable inductance values over a wide range of temperatures and frequencies.
  • Multilayer construction: Offers high performance and reliability.
  • Surface mount technology (SMT): Easy to assemble using standard SMT equipment.

Benefits

  • Miniaturization: Enables the design of smaller and more compact electronic devices.
  • Improved performance: High Q-factor ensures efficient signal transfer and reduces signal loss.
  • Enhanced reliability: Stable inductance values contribute to the overall reliability of the circuit.
  • Simplified assembly: SMT package allows for automated assembly, reducing manufacturing costs.
  • Wide range of applications: Suitable for various high-frequency applications.

Additional Details

The MLF2012A2R2K has an inductance value of 2.2 μH. It has a rated current, and its self-resonant frequency (SRF) are key parameters for proper circuit integration. This inductor is RoHS compliant and lead-free. It is designed to operate over a specified temperature range. The specific operating temperature and other electrical characteristics can be found in the manufacturer's datasheet.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess