EN
  • EN
  • DE

MLG0603Q2N4CT000

Part No MLG0603Q2N4CT000
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Description SMD / SMT Inductors (Coils)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079112-MLG0603Q2N4CT000
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLG0603Q2N4CT000 CAD Model

Description

The MLG0603Q2N4CT000 is a multilayer ceramic inductor from TDK Corporation, designed for high-frequency applications requiring precise and stable inductance. It is commonly used for filtering, impedance matching, and tuning in various electronic circuits.

Applications:

  • RF Circuits: Used for impedance matching and tuning in radio frequency circuits.
  • Mobile Communication Devices: Integrated into smartphones and other mobile devices for antenna matching and filtering.
  • Wireless Communication Systems: Employed in wireless LAN (WLAN) and Bluetooth modules for signal conditioning and impedance matching.
  • High-Frequency Filters: Used in high-frequency filter circuits to reduce noise and enhance signal quality.
  • Matching Networks: Used in matching networks for power amplifiers and low noise amplifiers (LNAs).

Features:

  • Compact Size: The 0603 (0201) footprint enables use in small and densely packed electronic devices.
  • High Q Value: Offers a high Q factor, minimizing losses and enhancing performance in resonant circuits.
  • Excellent SRF: Provides a high self-resonant frequency (SRF) for stable operation at high frequencies.
  • Tight Tolerance: Ensures consistent and precise inductance values for reliable circuit performance.
  • RoHS Compliant: Complies with RoHS environmental standards, reducing the use of hazardous substances.

Benefits:

  • Improved Circuit Performance: Enhances the performance of high-frequency circuits due to its high Q value and SRF.
  • Miniaturization: Its small size allows for use in compact electronic devices.
  • Stable Performance: Provides stable inductance values across a wide range of operating conditions.
  • Reliable Operation: Designed and manufactured for consistent and reliable performance.
  • Optimized for High-Frequency Applications: Specifically designed for use in high-frequency circuits.

Additional Details:

The MLG0603Q2N4CT000 inductor has an inductance value of 2.4 nH. It is designed for surface mount technology (SMT) and is suitable for automated assembly processes. The operating temperature range typically spans from -55°C to +125°C. It is commonly used in RF modules, wireless communication devices, and high-frequency filters. Its multilayer construction contributes to its high performance and small size. It is lead free and halogen free.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess