EN
  • EN
  • DE

MLP2520V2R2ST

Part No MLP2520V2R2ST
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831033-MLP2520V2R2ST
Ultra Librarian 3D Model Ultra Librarian MLP2520V2R2ST CAD Model

Description

The MLP2520V2R2ST is a multilayer power inductor manufactured by TDK Corporation. It's designed for power supply circuits, DC-DC converters, and other power management applications, focusing on high efficiency and compact size. The inductor is well-suited for use in portable devices and other space-constrained applications.

Applications

  • DC-DC Converters
  • Power Amplifiers
  • Power Supplies
  • Voltage Regulators
  • Portable Electronic Devices

Features

  • Inductance Value: 2.2 µH (microhenries).
  • Small Size: 2520 package size (2.5mm x 2.0mm).
  • High Current Handling: Capable of handling relatively high DC current.
  • Low DC Resistance (DCR): Minimizes power losses for enhanced efficiency.
  • Multilayer Construction: Enhances electrical characteristics and ensures reliability.
  • Shielded Construction: Reduces electromagnetic interference (EMI) to improve circuit performance.

Benefits

  • Enhanced Power Efficiency: Low DCR minimizes power dissipation, contributing to higher efficiency in power conversion.
  • Reduced EMI: Shielded construction lowers electromagnetic interference, enhancing the performance of sensitive circuits.
  • High Current Capability: Supports use in applications with significant DC current requirements.
  • Compact Design: Allows for integration into space-constrained environments.
  • Stable Performance: Multilayer build provides consistent inductance over temperature and frequency variations.

Additional Details

The MLP2520V2R2ST inductor is used to store energy and filter noise in power supply circuits. Its shielded design is crucial for applications where EMI reduction is essential. Key considerations when selecting this inductor include its inductance value, saturation current, and DCR. Detailed specifications and performance characteristics can be found in the TDK datasheet. Appropriate soldering techniques should be used to ensure reliable electrical and mechanical connections. The operating temperature range of the inductor should be considered for various operating conditions.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6112 $64.4480
90+ $1.3225 $119.0250
140+ $1.2809 $179.3260
190+ $1.2393 $235.4670
245+ $1.1989 $293.7305
325+ $1.0742 $349.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess