EN
  • EN
  • DE

MMZ3216S601AT000-PF

Part No MMZ3216S601AT000-PF
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831281-MMZ3216S601AT000-PF
Ultra Librarian 3D Model Ultra Librarian MMZ3216S601AT000-PF CAD Model

Description

The MMZ3216S601AT000-PF is a multilayer chip bead from TDK Corporation, designed for noise suppression in electronic circuits. This component effectively eliminates unwanted high-frequency noise, ensuring the stable operation of sensitive electronic devices. Its compact size and excellent high-frequency characteristics make it suitable for a wide range of applications.

Applications

  • Noise suppression in digital devices such as smartphones, tablets, and laptops.
  • Filtering power lines in electronic control units (ECUs) in automotive systems.
  • Suppression of high-frequency noise in audio and video equipment.
  • EMI suppression in wireless communication devices (e.g., Bluetooth, Wi-Fi).
  • Noise filtering in industrial control systems.

Features

  • Compact Size: 3.2mm x 1.6mm x 0.85mm dimensions, allowing for high-density mounting.
  • High Impedance: Offers an impedance of 600 Ohms at 100 MHz, providing effective noise suppression.
  • Low DC Resistance: A low DC resistance of 0.25 Ohms minimizes power loss in the circuit.
  • High Rated Current: Supports a rated current of 300mA, suitable for various power supply lines.
  • Multilayer Structure: Achieves high impedance characteristics in a small size using a multilayer design.
  • Excellent High-Frequency Characteristics: Provides consistent noise suppression performance across a wide frequency range.

Benefits

  • Improved Signal Integrity: Effectively suppresses high-frequency noise, leading to cleaner and more reliable signal transmission.
  • Enhanced Device Performance: Reduces interference and ensures stable operation of electronic devices.
  • Reduced EMI: Minimizes electromagnetic interference, helping devices meet regulatory compliance standards.
  • Space-Saving Design: Small footprint allows for dense placement on circuit boards, optimizing space utilization.
  • Energy Efficiency: Low DC resistance minimizes power loss, contributing to energy-efficient designs.
  • Increased Reliability: Robust construction and reliable performance ensure long-term operation in demanding environments.

Additional Details

The MMZ3216S601AT000-PF utilizes a ferrite material in its multilayer structure to achieve the desired impedance characteristics. It is designed for reflow soldering and is RoHS compliant, meeting environmental standards for hazardous substances. The operating temperature range is typically -55°C to +125°C, making it suitable for a wide range of operating environments. This component is typically used in conjunction with bypass capacitors to provide comprehensive noise filtering.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess