The NL565050T-222J is a wire-wound inductor manufactured by TDK Corporation. It is designed for use in a wide range of electronic circuits for filtering, impedance matching, and energy storage. The inductor's compact size and robust construction make it suitable for various applications.
Applications
- Power Supplies
- DC-DC Converters
- RF Circuits
- Noise Filtering
- Signal Processing
Features
- Wire-Wound Inductor
- High Inductance Value
- Compact Size
- High Self-Resonant Frequency
- RoHS Compliant
Benefits
- Effective Filtering: Provides effective noise filtering in power supply and signal processing circuits.
- Stable Performance: Offers stable inductance value over a wide temperature range.
- Compact Design: Its small size allows for efficient use of board space.
- Reliable Operation: TDK inductors are known for their reliability and long lifespan.
- Environmentally Friendly: RoHS compliant, ensuring compliance with environmental regulations.
Specifications
The NL565050T-222J has an inductance of 2.2μH, and a tolerance of ±5%. It comes in a surface-mount package. The rated current is dependent on the specific application and operating conditions. Refer to the datasheet for detailed specifications.