EN
  • EN
  • DE

NLFC453232T-100K

Part No NLFC453232T-100K
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description For Power Line SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TDK Corporation
Win Source Part Number 1231682-NLFC453232T-100K
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NLFC453232T-100K CAD Model

Description

The NLFC453232T-100K is a ferrite chip inductor manufactured by TDK Corporation. It is designed for use in power supply circuits, impedance matching, and noise filtering. The inductor features a small size, high inductance value, and excellent high-frequency characteristics, making it suitable for a wide range of electronic devices.

Applications

  • Power Supply Circuits: Used for noise filtering and voltage regulation in power supplies.
  • Impedance Matching: Employed to match the impedance of different circuit sections, improving signal transfer.
  • Noise Filtering: Filters out unwanted noise and interference in electronic circuits.
  • High-Frequency Circuits: Suitable for use in RF and microwave applications.
  • Mobile Devices: Found in smartphones, tablets, and other portable electronics.

Features

  • Ferrite Core: Provides high inductance and excellent high-frequency performance.
  • Small Size: Compact dimensions allow for use in space-constrained applications.
  • High Inductance Value: Offers a significant inductance value for effective filtering and impedance matching.
  • Surface Mount Device (SMD): Designed for easy assembly on printed circuit boards.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Effective Noise Filtering: Reduces unwanted noise and interference in electronic circuits.
  • Improved Signal Transfer: Matches impedance to optimize signal transfer efficiency.
  • Compact Design: Small size allows for use in portable devices and space-constrained applications.
  • Easy Assembly: Surface mount design simplifies the assembly process.
  • Environmentally Friendly: Complies with RoHS regulations, minimizing environmental impact.

Additional Details

The NLFC453232T-100K is typically available in a surface-mount package. The inductance value is 10µH (indicated by the '100K' in the part number), and the tolerance is typically ±10%. It is designed to operate over a wide temperature range, making it suitable for use in various industrial and consumer environments. Key specifications include the rated current, DC resistance, and self-resonant frequency. This inductor is often selected for its balance of performance, reliability, and size in filtering and impedance matching applications. Its well-defined characteristics make it easy to integrate into various circuit designs.

You May Also Be Interested in

Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess