The RLF5018T-1R5M2R1 is a wound ferrite power inductor manufactured by TDK Corporation. This inductor is designed for use in DC-DC converters and power supply circuits. It features a compact size and robust construction suitable for various applications requiring efficient power conversion.
Applications
- DC-DC converters
- Power supplies for portable devices
- LED lighting drivers
- Voltage regulators
- Point-of-Load (POL) converters
Features
- Wound ferrite core
- High current capability
- Low DC resistance
- Shielded construction for reduced EMI
- Compact size
Benefits
- Efficient power conversion due to low DC resistance.
- Reduced electromagnetic interference (EMI) for stable operation.
- Space-saving design suitable for miniaturized electronics.
- Stable performance over temperature variations.
- Reliable operation in power supply circuits.
Specifications
The RLF5018T-1R5M2R1 inductor has an inductance value of 1.5μH. The DC resistance is very low to minimize power loss. It features a high saturation current rating which defines the amount of DC current the inductor can handle before its inductance drops significantly. The size is 5.0 x 5.0 x 1.8 mm and the operating temperature ranges from -40°C to +85°C.
The shielded construction of the RLF5018T-1R5M2R1 ensures low EMI, making it suitable for use in sensitive electronic equipment. It is commonly used in DC-DC converters for portable devices and other applications where space and efficiency are critical.