EN
  • EN
  • DE

SG-3030LC 32.768KHZ B

Part No SG-3030LC 32.768KHZ B
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837244-SG-3030LC 32.768KHZ B
Ultra Librarian 3D Model Ultra Librarian SG-3030LC 32.768KHZ B CAD Model

Description

The TDK SG-3030LC 32.768kHz B is a miniature crystal oscillator designed for real-time clock (RTC) applications and other timing-critical circuits. This oscillator provides a stable and accurate 32.768kHz frequency signal, which is commonly used in electronic devices to keep track of time and date. Its small size and low power consumption make it ideal for portable and battery-powered devices.

Applications:

  • Real-Time Clocks (RTC): Used in real-time clock circuits to provide accurate timekeeping.
  • Consumer Electronics: Integrated into consumer electronics devices such as watches, clocks, and timers.
  • Microcontrollers: Employed in microcontroller-based systems for timing and synchronization.
  • Industrial Control Systems: Utilized in industrial control systems for precise timing and control.
  • Portable Devices: Applied in portable devices such as smartphones, tablets, and wearables.

Features:

  • 32.768kHz Frequency: Provides a stable and accurate 32.768kHz frequency signal.
  • Miniature Size: Small form factor allows for easy integration into compact devices.
  • Low Power Consumption: Optimized for battery-powered applications, extending battery life.
  • High Stability: Offers excellent frequency stability over a wide temperature range.
  • Surface Mount Technology (SMT): Designed for easy surface mount assembly.

Benefits:

  • Accurate Timekeeping: Provides precise and reliable timekeeping in electronic devices.
  • Prolonged Battery Life: Low power consumption extends the operating life of battery-powered devices.
  • Simplified Integration: Miniature size and SMT design simplify the integration process.
  • Stable Performance: High frequency stability ensures consistent performance over time and temperature.
  • Versatile Applications: Suitable for a wide range of RTC and timing-critical applications.

The SG-3030LC oscillator is designed to operate within a specified voltage range and is housed in a ceramic package to protect the crystal element from environmental factors. Its frequency stability is typically specified in parts per million (ppm), indicating the accuracy of the oscillator over temperature. The oscillator is designed to be lead-free and RoHS compliant, ensuring environmental friendliness. It is a critical component in devices requiring accurate and reliable timekeeping, providing a stable and consistent frequency reference. The oscillator is also designed to be resistant to shock and vibration, ensuring reliable performance in harsh environments.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess