EN
  • EN
  • DE

SLF10040T-220M2R9-T3PF

Part No SLF10040T-220M2R9-T3PF
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 756634-SLF10040T-220M2R9-T3PF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLF10040T-220M2R9-T3PF CAD Model

Description

The SLF10040T-220M2R9-T3PF is a shielded power inductor manufactured by TDK Corporation. It's designed for use in power supply circuits and DC-DC converters, providing efficient energy storage and filtering.

Applications:

  • DC-DC Converters: Step-up, step-down, and inverting DC-DC converters.
  • Power Supplies: Regulation and filtering in power supplies for various electronic devices.
  • Portable Devices: Power management in smartphones, tablets, and other battery-powered devices.
  • Audio Amplifiers: Filtering and noise reduction in audio amplifier circuits.
  • LED Lighting: Powering and controlling LEDs in lighting applications.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Current Capability: Handles high current levels without saturation.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • Small Size: Compact footprint for space-constrained applications.
  • Operating Temperature: Wide operating temperature range for reliable performance in various environments.

Benefits:

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable operation of nearby circuits.
  • High Efficiency: Low DCR minimizes power losses, resulting in higher efficiency in power supply circuits.
  • Stable Performance: Wide operating temperature range ensures reliable performance in harsh environments.
  • Space Saving: Compact size allows for use in space-constrained applications.
  • Reliable Operation: Designed and manufactured to TDK's high quality standards, ensuring reliable operation.

Additional Details:

The SLF10040T-220M2R9-T3PF has an inductance of 22µH, a tolerance of ±20%, and a rated current of 2.9A. Its saturation current is approximately 4.3A. The DC resistance is typically around 0.064 ohms. The operating temperature range is -40°C to +125°C. It is RoHS compliant. The dimensions are approximately 10.2mm x 10.2mm x 4.0mm. This inductor is commonly used in switching regulators and power management circuits where high efficiency and low EMI are crucial.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
International Rectifier
Need more? Email Us
Panasonic
Lowest to $26.8133
Texas Instruments
Lowest to $4.5685
Atmel
Lowest to $24.7389
Atmel
Lowest to $8.5447
Renesas Electronics America
Need more? Email Us
Maxim Integrated
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess