EN
  • EN
  • DE

SLF10145T-1R5N9R0-T3PF

Part No SLF10145T-1R5N9R0-T3PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190422-SLF10145T-1R5N9R0-T3PF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SLF10145T-1R5N9R0-T3PF CAD Model

Description

The SLF10145T-1R5N9R0-T3PF is a shielded power inductor manufactured by TDK Corporation. This component belongs to the SLF10145T series, recognized for its compact size, relatively low inductance values, and ability to handle high currents. This specific inductor is tailored for applications where a smaller inductance is needed for high-frequency switching and efficient power delivery.

Applications

      
  • DC-DC converters
  •   
  • Power supplies for portable devices
  •   
  • Voltage regulators in mobile devices
  •   
  • Point-of-Load (POL) converters
  •   
  • High-frequency power supply circuits

Features

      
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  •   
  • Low Inductance Value: 1.5µH, suitable for high-frequency applications.
  •   
  • Compact Size: 10.0 x 10.0 x 4.5 mm, ideal for space-constrained designs.
  •   
  • High Current Handling: Supports a rated current of 9.0A.
  •   
  • Low DC Resistance: Minimizes power losses and improves efficiency.
  •   
  • Operating Temperature Range: -40°C to +125°C (including self-temperature rise).

Benefits

      
  • Reduced EMI: Shielded construction effectively minimizes electromagnetic interference, ensuring stable operation and compliance with regulatory standards.
  •   
  • High Efficiency: Low DC resistance minimizes power dissipation, resulting in higher overall circuit efficiency.
  •   
  • Space Saving: Compact size allows for integration into densely populated circuit boards.
  •   
  • High Current Capability: Suitable for applications requiring high current delivery.
  •   
  • Stable Performance: Designed for stable performance over a wide range of operating conditions.

Additional Details

The SLF10145T-1R5N9R0-T3PF inductor features a ferrite core material. The terminals are lead-free and RoHS compliant. Its self-resonant frequency is high, allowing for operation at higher switching frequencies without significant performance degradation. Always consult the datasheet for specific derating curves and thermal characteristics to ensure proper application and prevent overheating.

You May Also Be Interested in

Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess