EN
  • EN
  • DE

SLF12565T-151M1R3-PF

Part No SLF12565T-151M1R3-PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190446-SLF12565T-151M1R3-PF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLF12565T-151M1R3-PF CAD Model

Description

The SLF12565T-151M1R3-PF is a shielded power inductor manufactured by TDK Corporation. It is designed for use in a variety of power supply and filtering applications where efficient energy storage and low EMI are crucial.

Applications

      
  • DC-DC converters
  •   
  • Power supplies for industrial equipment
  •   
  • Noise filtering in electronic circuits
  •   
  • Voltage regulators

Features

      
  • Shielded construction for low EMI
  •   
  • High current capability
  •   
  • Compact size
  •   
  • Operating temperature range: -40°C to +125°C
  •   
  • RoHS compliant

Benefits

      
  • Reduced electromagnetic interference
  •   
  • Efficient power conversion
  •   
  • Space saving design
  •   
  • Reliable performance over a wide temperature range

Additional Details

The SLF12565T-151M1R3-PF inductor has an inductance value of 150 μH with a tolerance of ±20%. The saturation current is rated at 1.3A. The DC resistance (DCR) is typically 0.71 Ohms. The shielded construction minimizes electromagnetic interference (EMI), making it suitable for applications where noise is a concern. The inductor is designed for surface mount technology (SMT) assembly.

In DC-DC converter circuits, this inductor stores energy and helps provide a stable output voltage. The low DCR of the SLF12565T-151M1R3-PF contributes to high efficiency in the power conversion process, minimizing power losses. Its small size makes it suitable for use in compact devices, where board space is limited. The wide operating temperature range ensures reliable performance in various environmental conditions. This component is also effective in filtering noise from electronic circuits, improving overall system performance.

The TDK SLF12565T-151M1R3-PF is a robust and compact inductor well-suited for applications requiring efficient power conversion and minimal EMI in industrial and commercial equipment.

You May Also Be Interested in

Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess