EN
  • EN
  • DE

SLF12575T-220M4R0-TPF

Part No SLF12575T-220M4R0-TPF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190454-SLF12575T-220M4R0-TPF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLF12575T-220M4R0-TPF CAD Model

Description

The SLF12575T-220M4R0-TPF is a shielded power inductor manufactured by TDK Corporation. This inductor is designed for use in power supply circuits and DC-DC converters, where it provides efficient energy storage and filtering. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic applications.

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • Power supplies for consumer electronics
  • LED lighting applications
  • Noise filtering in power circuits

Features

  • Shielded construction for low EMI
  • High current capacity
  • Low DC resistance (DCR) for high efficiency
  • Compact size for space-constrained applications
  • Operating temperature range: -40°C to +125°C (including self-temperature rise)
  • High energy storage
  • Superior Inductance Temperature stability

Benefits

  • Reduced electromagnetic interference, ensuring stable operation of nearby circuits.
  • Efficient power conversion due to low DCR, minimizing power loss.
  • Effective filtering of noise and ripple in power supply circuits.
  • Suitable for high-density circuit board designs due to its small footprint.
  • Improved reliability due to the wide operating temperature range.

Additional Details

The SLF12575T series features a magnetic shield structure, contributing to its excellent EMI characteristics. The flat wire used in its construction helps to reduce DC resistance and increase current handling capability. The 220µH inductance value makes it suitable for a variety of power management applications. This inductor also offers excellent temperature stability of inductance.

Specifications:

  • Inductance: 22µH
  • Tolerance: ±20%
  • DC Resistance (DCR): 4 mΩ (typical)
  • Saturation Current: 6.3A
  • Rated Current: 4A
  • Self-Resonant Frequency: 11MHz
  • Shielded: Yes
  • Operating Temperature: -40°C to +125°C

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess