EN
  • EN
  • DE

SLF6020T-220MR67-PF

Part No SLF6020T-220MR67-PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190473-SLF6020T-220MR67-PF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLF6020T-220MR67-PF CAD Model

Description

The SLF6020T-220MR67-PF is a shielded power inductor manufactured by TDK Corporation, tailored for power supply and DC-DC converter applications that demand high efficiency and low electromagnetic interference (EMI). The inductor's compact size and robust construction make it a viable option for a wide array of electronic devices.

Applications:

  • DC-DC Converters: Utilized in step-up (boost), step-down (buck), and inverting converters for effective voltage regulation.
  • Power Supplies for Portable Devices: Implemented in devices such as smartphones, tablets, and laptops to optimize power management.
  • Audio Amplifiers: Integrated into audio circuits for impedance matching and noise filtering.
  • LED Lighting: Used within LED drivers to maintain constant current, ensuring stable brightness and extending the life of LEDs.
  • Noise Filtering: Employed to reduce unwanted noise and interference in sensitive electronic systems.

Features:

  • Shielded Construction: Effectively minimizes EMI, helping to maintain a cleaner electromagnetic environment.
  • High Current Capability: Designed to handle significant current without saturation issues.
  • Compact Size: Suited for applications where space is at a premium.
  • RoHS Compliant: Manufactured in accordance with environmental standards, devoid of hazardous substances.
  • Surface Mount Technology (SMT): Facilitates automated assembly procedures and lowers manufacturing costs.

Benefits:

  • Improved Power Efficiency: Decreases energy wastage in power conversion.
  • Reduced EMI: Lowers interference with adjacent electronic components.
  • Smaller Footprint: Enables the creation of more compact and lightweight products.
  • Increased Reliability: Offers consistent performance over an extended operational life, thanks to its sturdy construction.
  • Cost-Effective: Presents an optimal balance between performance and cost.

Additional Details:

The SLF6020T series incorporates a ferrite core material, which enhances its high inductance and minimizes core loss. The inductance of the SLF6020T-220MR67-PF is 22µH (220M), with a tolerance range to allow for minor deviations. The rated current is approximately 0.67A (R67), signifying the highest current that the inductor can handle without significant degradation in performance. Its dimensions are roughly 6.0mm x 6.0mm x 2.0mm. This inductor is designed for use with reflow soldering techniques, which are standard in SMT assembly. The typical operating temperature spans from -40°C to +125°C, accommodating a broad range of operational environments. The self-resonant frequency (SRF) is a crucial metric, indicating the frequency at which the inductor's behavior shifts from inductive to capacitive, effectively limiting its usefulness beyond this point.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess