EN
  • EN
  • DE

SLF7032T-150M1R1-2PT

Part No SLF7032T-150M1R1-2PT
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190495-SLF7032T-150M1R1-2PT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLF7032T-150M1R1-2PT CAD Model

Description

The SLF7032T-150M1R1-2PT is a shielded power inductor from TDK Corporation. This component is specifically designed for use in power supply circuits where efficient energy storage and noise reduction are crucial.

Applications:

      
  • DC-DC converters
  •   
  • Power supply modules
  •   
  • Point-of-Load (POL) converters
  •   
  • Buck and Boost converters
  •   
  • Portable devices and battery-powered equipment

Features:

      
  • Shielded Construction: Provides excellent EMI suppression.
  •   
  • Compact Size: 7.0 x 7.0 x 3.2 mm footprint.
  •   
  • High Current Capability: Suitable for high current applications.
  •   
  • Low DC Resistance (DCR): Minimizes power loss.
  •   
  • RoHS Compliant: Meets environmental regulations.

Benefits:

      
  • Reduced EMI: Minimizes electromagnetic interference, improving overall system performance.
  •   
  • Efficient Power Conversion: Low DCR contributes to higher efficiency in power supply circuits.
  •   
  • Space Saving: Compact size allows for use in miniaturized devices.
  •   
  • Reliable Performance: Provides stable inductance over a wide range of operating conditions.
  •   
  • Environmentally Friendly: Compliant with RoHS regulations.

Technical Specifications:

Inductance: 15 μH

Tolerance: ±20%

Rated Current: 1.1 A

DC Resistance (DCR): 0.27 Ω (typical)

Self-Resonant Frequency (SRF): 33 MHz (typical)

Operating Temperature: -40°C to +125°C (including self-temperature rise)

The SLF7032T series inductor features a magnetic shield structure using a metallic magnetic material. This makes it ideally suited for power circuits that require minimal noise emissions. The combination of small size, high current handling, and EMI suppression capabilities makes the SLF7032T-150M1R1-2PT a versatile choice for modern power supply designs.

You May Also Be Interested in

Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess