EN
  • EN
  • DE

SLN4532T-4R7M1R9-PF

Part No SLN4532T-4R7M1R9-PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190540-SLN4532T-4R7M1R9-PF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLN4532T-4R7M1R9-PF CAD Model

Description

The SLN4532T-4R7M1R9-PF is a TDK Corporation power inductor, primarily designed for use in power supply circuits and DC-DC converters. Its key attributes include a compact form factor, shielded construction for reduced electromagnetic interference (EMI), and high current handling capability. This inductor aims to provide efficient power conversion and stable operation in various electronic devices.

Applications

      
  • DC-DC Converters: Used in buck, boost, and buck-boost converters.
  •   
  • Power Supplies: Suitable for regulated power supplies for electronic devices.
  •   
  • Portable Electronics: Ideal for smartphones, tablets, and other battery-powered devices.
  •   
  • LED Lighting: Employed in LED driver circuits.
  •   
  • Automotive Applications: Can be used in automotive power management systems.

Features

      
  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  •   
  • Compact Size: Allows for high-density mounting on circuit boards.
  •   
  • High Current Capability: Supports high current applications.
  •   
  • Low DC Resistance (DCR): Reduces power loss and improves efficiency.
  •   
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits

      
  • Reduced EMI: Shielded design minimizes noise and interference.
  •   
  • Space Saving: Compact size enables smaller and more efficient designs.
  •   
  • High Efficiency: Low DCR contributes to reduced power consumption.
  •   
  • Reliable Performance: Designed for stable operation in various environments.
  •   
  • Simplified Assembly: SMT design facilitates easy integration into automated production lines.

Additional Details

The SLN4532T-4R7M1R9-PF inductor has an inductance value of 4.7μH, with a tolerance that is typically ±20%. The '1R9' likely relates to a specific series or manufacturing characteristic, possibly concerning the component's rated current or saturation current. It is designed to operate over a wide temperature range, typically from -40°C to +125°C. The inductor is RoHS compliant, meaning it is free from hazardous substances. Proper thermal management practices should be implemented to ensure reliable operation under high current conditions. Consult the manufacturer's datasheet for precise specifications, including saturation current, rated current, and DCR at different temperatures, to ensure optimal performance and component longevity.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess