EN
  • EN
  • DE

TCM0403S-350-2P-T210

Part No TCM0403S-350-2P-T210
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Description CMC 50MA 2LN 35 OHM SMD / 2 Line Common Mode Choke Surface Mount 35 Ohms @ 100 MHz 50mA DCR 3Ohm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Common Mode Chokes
Mfr TDK Corporation
Series TCM-S
Package Tape & Reel
Product Status Active
Filter Type Signal Line
Number of Lines 2
Impedance @ Frequency 35 Ohms @ 100 MHz
Current Rating (Max) 50mA
DC Resistance (DCR) (Max) 3Ohm
Voltage Rating - DC 5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Size / Dimension 0.018" L x 0.012" W (0.45mm x 0.30mm)
Height (Max) 0.010" (0.25mm)
Package / Case 0201 (0603 Metric) Variant, 4 Lead
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 936245-TCM0403S-350-2P-T210
Ultra Librarian 3D Model Ultra Librarian TCM0403S-350-2P-T210 CAD Model

Description

The TCM-S series is a category of common mode chokes designed for signal line applications. The TCM0403S-350-2P-T210 is a surface mount common mode choke with a size dimension of 0.018" L x 0.012" W (0.45mm x 0.30mm).

  • Maximum Current Rating: 50mA
  • Impedance: 35 Ohms @ 100 MHz
  • DC Resistance: 3Ohm
  • Packaging: tape and reel format
  • Package Quantity: 10,000 pcs
  • Operating Temperature: -25°C to 85°C
  • Manufacturer: TDK Corporation
  • Product Status: active

You May Also Be Interested in

Nexperia USA Inc.
CMC 6LN SMD ESD
Lowest to $14.5523
Wurth Electronics Inc
CMC 2.2MH 8A 2LN TH
Lowest to $3.7836
Bourns Inc.
CMC 51UH 200MA 2LN 2.6KOHM SMD
Lowest to $0.4075
Schaffner EMC Inc.
CMC 10MH 1.2A 2LN TH
Lowest to $3.2015
Guangdong Fenghua Advanced Technology
10mH@1kHz 750mΩ 2 Through Hole Common Mode Chokes RoHS
Lowest to $0.4161
Shenzhen HongyeX Electronics Co., Ltd.
2Line Common Mode Choke Surface Mount-4P 2x1.2mm 90Ω@100MHz 400mA DCR 300mΩ
Lowest to $0.0569
TAI-TECH Advanced Electronics
2Line Common Mode Choke Surface Mount-4P 3.2x2.5mm 600Ω@100MHz 1A DCR 200mΩ
Lowest to $0.1019
Fangcheng Electronics (Dongguan) Co., Ltd.
10mH Common Mode Choke Through Hole 1.5A DCR 300mΩ
Lowest to $0.7548
PROD Electronic Technology (Shenzhen) Co., Ltd.
2Line Common Mode Choke Surface Mount-4P 12x10.8mm 2kΩ@100MHz 4A DCR 24mΩ
Lowest to $0.9098

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
1,060+ $0.0545 $57.7700
2,580+ $0.0448 $115.5840
3,990+ $0.0434 $173.1660
5,495+ $0.0420 $230.7900
7,125+ $0.0406 $289.2750
9,525+ $0.0364 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 1060 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess