EN
  • EN
  • DE

TCM2010-201-4P-T000

Part No TCM2010-201-4P-T000
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family Common Mode Chokes
Manufacturer TDK Corporation
Win Source Part Number 215415-TCM2010-201-4P-T000
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCM2010-201-4P-T000 CAD Model

Description

The TDK TCM2010-201-4P-T000 is a common mode choke coil designed to suppress common mode noise in high-speed differential transmission lines. This component is manufactured by TDK Corporation and is frequently utilized in a variety of electronic devices to enhance signal integrity and minimize electromagnetic interference (EMI).

Applications

  • USB Data Lines: Filters common mode noise on USB 2.0, USB 3.0, and USB 3.1 data lines, ensuring reliable high-speed data transfer.
  • HDMI Interfaces: Provides common mode noise suppression in HDMI connections to maintain high-quality video and audio signals.
  • MIPI Interfaces: Used for noise filtering in MIPI D-PHY and C-PHY interfaces commonly found in mobile devices.
  • Ethernet Lines: Reduces noise on Ethernet 10/100/1000BASE-T lines to ensure stable network communication.
  • LVDS Applications: Functions as a common mode choke for LVDS display interfaces, enhancing display clarity.

Features

  • Compact Size: The 2010 (0804 metric) footprint enables high-density mounting on printed circuit boards (PCBs).
  • High Common Mode Attenuation: Delivers significant attenuation of common mode noise across a broad frequency spectrum.
  • Low Differential Mode Insertion Loss: Minimizes signal degradation on the differential signal lines, preserving signal fidelity.
  • Four-Line Configuration: Designed to handle four balanced transmission lines.
  • Surface Mount Technology (SMT): Facilitates easy and efficient mounting on PCBs using standard SMT assembly techniques.

Benefits

  • Improved Signal Integrity: Reduces common mode noise, resulting in clearer and more reliable signal transmission.
  • Minimized EMI Emissions: Helps to reduce electromagnetic interference, aiding devices in meeting regulatory compliance requirements.
  • Enhanced System Performance: By effectively filtering noise, the overall performance and stability of electronic systems are improved.
  • Efficient Space Utilization: Compact size enables efficient use of PCB real estate.
  • Simplified Integration: Easy to incorporate into existing circuit designs without significant modifications.

Technical Specifications:
Case Size: 2010 (0804 Metric)
Impedance: 200 Ohms<br/>Number of Lines: 4<br/>Operating Temperature: -40°C to +85°C<br/>Termination Style: Surface Mount

You May Also Be Interested in

TAI-TECH Advanced Electronics
2Line Common Mode Choke Surface Mount-4P 3.2x2.5mm 600Ω@100MHz 1A DCR 200mΩ
Lowest to $0.1019
Murata Electronics North America
CMC 2.1A 2LN 400 OHM SMD
Lowest to $0.8732
Guangdong Fenghua Advanced Technology
10mH@1kHz 750mΩ 2 Through Hole Common Mode Chokes RoHS
Lowest to $0.4161
Dongguan Xiangru Electronics Co., Ltd.
10mH@1kHz 2Line Common Mode Choke Through Hole
Lowest to $0.4663
ICT
2Line Common Mode Choke Surface Mount 90Ω@100MHz 100mA DCR 4Ω
Lowest to $0.2911
Guangdong Fenghua Advanced Technology
2Line Common Mode Choke Surface Mount-4P 2x1.2mm 90Ω@100MHz 330mA DCR 350mΩ
Lowest to $0.0440
TDK Corporation
47mH@10kHz 2.4Ω 2 Through Hole Common Mode Chokes RoHS
Lowest to $1.7463
TAI-TECH Advanced Electronics
2Line Common Mode Choke Surface Mount 4.5x3.2x2.8mm 90Ω@100MHz 2A DCR 50mΩ
Lowest to $0.2666
Panasonic
EXC-24CE331U Panasonic Common Mode Chokes / Filters 0504 common mode noise filter, 330 ohm datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess