EN
  • EN
  • DE

TFM201610A-R40M-T00

Part No TFM201610A-R40M-T00
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 216875-TFM201610A-R40M-T00
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TFM201610A-R40M-T00 CAD Model

Description

The TFM201610A-R40M-T00 is a thin-film metal power inductor from TDK Corporation. These inductors are specifically designed for power management in portable devices where efficiency and size are crucial.

Applications

      
  • Smartphones: Used for power regulation in smartphone circuits.
  •   
  • Tablets: Found in the power management systems of tablets.
  •   
  • Wearable Technology: Suitable for use in smartwatches and fitness trackers.
  •   
  • Portable Game Consoles: Employed in the power supplies of handheld gaming devices.
  •   
  • DC-DC Converters: Used in DC-DC converters for voltage conversion.

Features

      
  • Small Footprint: The 2016 (2.0 x 1.6 mm) package size is ideal for compact designs.
  •   
  • Low DC Resistance: Minimizes power loss and enhances efficiency.
  •   
  • Inductance Value: Features an inductance of 0.40µH (R40 = 0.40).
  •   
  • Metal Alloy Core: Offers excellent saturation characteristics and inductance stability.
  •   
  • High Current Handling: Designed to handle substantial current without significant inductance drop.

Benefits

      
  • Space Efficiency: Small size allows for integration into space-constrained applications.
  •   
  • Increased Efficiency: Low DC resistance results in less power dissipation and greater energy efficiency.
  •   
  • Stable Performance: The metal alloy core ensures stable inductance under different operating conditions.
  •   
  • Reliable Operation: High current capability provides reliable operation even under heavy loads.
  •   
  • Extended Battery Life: Lower power loss contributes to increased battery life in portable devices.

Additional Details

The TFM201610A-R40M-T00 is RoHS compliant, adhering to environmental regulations. The detailed electrical characteristics, including rated current, can be found in the manufacturer's datasheet. It is designed to operate within a specified temperature range, typically -40°C to +85°C. The inductor's robust design ensures consistent and reliable power delivery in demanding portable electronic applications.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess