EN
  • EN
  • DE

TFM201610ANM-R47MTAA

Part No TFM201610ANM-R47MTAA
Manufacturer TDK Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967789-TFM201610ANM-R47MTAA
Categories OEM Parts(T-Z)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TFM201610ANM-R47MTAA CAD Model

Description

The TFM201610ANM-R47MTAA is a thin-film common mode choke coil manufactured by TDK Corporation. It's designed to suppress common mode noise in high-speed differential transmission lines. The "201610" indicates the dimensions (2.0mm x 1.6mm x 1.0mm), "ANM" signifies a specific series or material, and "R47" represents an inductance value (0.47µH).

Applications

  • USB Lines: Filtering common mode noise in USB 2.0, USB 3.0, and USB 3.1 interfaces.
  • HDMI Lines: Suppressing noise in HDMI connections to improve signal integrity.
  • LVDS Lines: Reducing common mode interference in LVDS (Low-Voltage Differential Signaling) applications.
  • DisplayPort Lines: Filtering noise in DisplayPort interfaces for clear video transmission.
  • Ethernet Lines: Used in Ethernet ports to reduce common mode noise.

Features

  • Thin-Film Construction: Enables high precision and consistent performance.
  • Compact Size: Small footprint allows for integration into space-constrained designs.
  • High Common Mode Impedance: Provides effective suppression of common mode noise.
  • Low Differential Mode Impedance: Minimizes signal attenuation in the differential signal path.
  • Excellent Temperature Stability: Maintains consistent performance over a wide temperature range.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits

  • Improved Signal Integrity: Reduces noise and interference, resulting in clearer and more reliable signal transmission.
  • Reduced EMI Emissions: Minimizes electromagnetic interference, helping to meet regulatory requirements.
  • Increased System Reliability: Protects sensitive components from noise-induced damage.
  • Simplified Design: Easy to integrate into existing designs with minimal impact on board layout.
  • Compact Solution: Small size allows for use in densely populated PCBs.
  • Enhanced Performance: Optimizes signal quality in high-speed data transmission applications.

Specific Details: The TFM201610ANM-R47MTAA has an inductance value of 0.47µH. It's designed to operate over a wide frequency range. The package type is a surface-mount device (SMD) for easy integration into printed circuit boards. Detailed specifications, including impedance characteristics, rated current, and DC resistance, are available in the TDK datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
690+ $0.0728 $50.2320
1,675+ $0.0598 $100.1650
2,595+ $0.0579 $150.2505
3,575+ $0.0560 $200.2000
4,615+ $0.0542 $250.1330
6,175+ $0.0486 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 690 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess