EN
  • EN
  • DE

TLA-3T109LF-T

Part No TLA-3T109LF-T
Manufacturer TDK Corporation
Catalog Pulse Transformers
Description Pulse transformers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer TDK Corporation
Win Source Part Number 217740-TLA-3T109LF-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLA-3T109LF-T CAD Model

Description

The TLA-3T109LF-T is a common mode choke coil produced by TDK Corporation. This component is specifically designed to suppress common mode noise in electronic circuits, improving signal integrity and reducing electromagnetic interference (EMI). The 'LF' designation indicates that it's a lead-free product, compliant with RoHS standards. The TLA series is known for its reliability, compact size, and effectiveness in noise reduction, making it suitable for diverse applications.

Applications:

  • Signal lines in electronic devices: Reduces common mode noise on data and signal lines to improve signal quality.
  • Power lines in electronic equipment: Filters common mode noise from power lines, ensuring stable operation of sensitive equipment.
  • USB and HDMI cables: Integrated into cable designs to minimize EMI and maintain high-quality data transmission.
  • Automotive electronics: Used in automotive systems to suppress noise from various electronic modules, ensuring reliable performance in harsh environments.
  • Industrial control systems: Improves the reliability of electronic components in industrial machinery and control panels by reducing noise interference.

Features:

  • Compact design: Suitable for applications with limited space.
  • High impedance at high frequencies: Provides effective common mode noise suppression at higher frequencies.
  • Low DC resistance: Minimizes signal attenuation and power loss.
  • High rated current: Capable of handling significant current levels without saturation.
  • Lead-free construction: Compliant with RoHS environmental standards.

Benefits:

  • Improved signal integrity: Reduces common mode noise, leading to clearer and more reliable signal transmission.
  • Effective EMI suppression: Minimizes electromagnetic interference, ensuring compliance with regulatory standards.
  • Enhanced system stability: Protects electronic components from noise-induced damage, improving overall system reliability.
  • Easy integration: Compact size and surface-mount design facilitate easy integration into existing designs.
  • Environmentally friendly: Lead-free construction aligns with environmental sustainability goals.

Additional Details:

The TLA-3T109LF-T common mode choke coil is characterized by its impedance at various frequencies, rated current, and DC resistance. It is designed to operate within a specific temperature range and can withstand certain environmental conditions. The component is typically surface-mounted, which supports automated assembly processes. The specific inductance and impedance values are crucial for its performance and should be carefully reviewed in the datasheet for specific application requirements.

You May Also Be Interested in

Triad Magnetics
TRANSF 1.75 OHM DUAL GATE DRIVE
Need more? Email Us
VACUUMSCHMELZE
Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8919 $66.2165
75+ $1.5523 $116.4225
120+ $1.5038 $180.4560
160+ $1.4553 $232.8480
210+ $1.4068 $295.4280
275+ $1.2613 $346.8575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess