The TSL1112S-221K1R0-PF is a power inductor manufactured by TDK Corporation. It is designed for use in various power supply applications where energy storage and filtering are critical. The shielded construction helps minimize electromagnetic interference (EMI).
Applications
- DC-DC converters
- Power supplies for portable devices
- LED lighting circuits
- Noise filtering in electronic circuits
- Voltage regulators
Features
- Shielded construction for low EMI
- High current handling capability
- Compact size
- Low DC resistance
- High inductance value
Benefits
- Reduces electromagnetic interference, improving overall system performance.
- Enables efficient power conversion with minimal losses due to low DC resistance.
- Saves board space due to its compact size.
- Provides stable inductance over a wide range of operating conditions.
- Suited for high-frequency switching power supplies.
Additional Details
The TSL1112S-221K1R0-PF features an inductance of 220μH and a rated current of 1.0A. The DC resistance is typically low, contributing to efficient power transfer. It is designed for surface-mount technology (SMT). The operating temperature range typically spans from -40°C to +125°C. The shielded construction uses a magnetic material to confine the magnetic field, minimizing radiated emissions. This is essential for sensitive electronic devices. The inductor's compact size and high current capability make it suitable for space-constrained applications. Optimal PCB layout is crucial; place the inductor close to the switching IC and utilize wide traces to minimize resistance. The saturation current is the current level where the inductance value drops by a predefined percentage (e.g., 20%).