EN
  • EN
  • DE

VLC5020ST-1R2N

Part No VLC5020ST-1R2N
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408110-VLC5020ST-1R2N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLC5020ST-1R2N CAD Model

Description

The VLC5020ST-1R2N is a wire-wound inductor manufactured by TDK Corporation. This inductor is designed for use in power supply circuits and other applications where a compact, high-performance inductor is required. It is part of TDK's VLC series, known for their small size and excellent electrical characteristics.

Applications:

  • DC-DC converters
  • Power supplies for portable devices
  • Smartphones and tablets
  • Other compact electronic devices

Features:

  • Small size: 5.0 x 5.0 x 2.0 mm
  • High inductance: 1.2 μH
  • High rated current
  • Shielded construction
  • Excellent DC bias characteristics

Benefits:

  • Space-saving design for compact applications
  • Efficient power conversion due to low DC resistance
  • Stable inductance over a wide temperature range
  • Reduced electromagnetic interference (EMI) due to shielded construction
  • Reliable performance in demanding environments

Technical Specifications:

  • Inductance: 1.2 μH ±30%
  • DC Resistance (DCR): 0.115 Ω (typical)
  • Rated Current: 1.7 A
  • Saturation Current: 2.5 A
  • Operating Temperature Range: -40°C to +125°C (including self-temperature rise)
  • Self-Resonant Frequency (SRF): 80 MHz (typical)

The VLC5020ST-1R2N inductor's shielded construction minimizes electromagnetic interference, making it suitable for use in sensitive electronic equipment. Its small size and high performance make it an excellent choice for use in portable devices and other space-constrained applications. The high rated current and saturation current ensure stable operation even under high load conditions. This component is RoHS compliant, meaning it adheres to regulations restricting the use of hazardous substances.

Proper circuit design and component selection are crucial to ensure the inductor operates within its specified limits and delivers optimal performance. It's important to consult the manufacturer's datasheet for the most up-to-date specifications and application guidelines.

You May Also Be Interested in

Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess