EN
  • EN
  • DE

VLCF4018T-150MR59-2

Part No VLCF4018T-150MR59-2
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description SMD Inductors(Coils) For Power Line(Wound, Magnetic Shielded)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Series VLCF
Packaging Reel - TR
Type Wirewound
Material - Core Ferrite
Inductance 15μH
Tolerance ±20%
Current Rating 590mA
Current - Saturation 590mA
Shielding Shielded
DC Resistance (DCR) 268 mOhm Max
Operating Temperature Range -40°C ~ 105°C
Test Frequency 100kHz
Mounting SMD
Package Nonstandard
Size 0.157" L x 0.157" W (4.00mm x 4.00mm)
Height - Seated (Maximum) 0.071" (1.80mm)
Win Source Part Number 1279352-VLCF4018T-150MR59-2
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Family Name VLCF
Introduction Date May 20, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian VLCF4018T-150MR59-2 CAD Model

Description

The TDK Corporation VLCF4018T-150MR59-2 is a wirewound type shielded inductor.

  • Inductance: 15μH
  • Operating Temperature: -40°C to 105°C
  • Current Rating: 590mA
  • Material: Ferrite
  • Current Saturation: 590mA
  • DC Resistance (DCR): 268 mOhm Max
  • Mounting: SMD
  • Tolerance: ±20%
  • Size: 0.157" L x 0.157" W (4.00mm x 4.00mm)
  • Series: VLCF
  • Compliance: Halogen-free
  • Popularity: Medium
  • Estimated EOL Date: 2024

You May Also Be Interested in

Others
Lowest to $1.2878
Sanken
Need more? Email Us
Others
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $4.7066
Taiyo Yuden
FIXED IND 680NH 2.5A 65 MOHM SMD
Lowest to $0.0836
Bourns Inc.
Need more? Email Us
Panasonic
Power Inductors / Wire Wound type
Lowest to $0.0681
Bourns Inc.
Lowest to $0.4701
Bourns Inc.
Lowest to $0.3444

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1166 $50.1380
1,045+ $0.0957 $100.0065
1,620+ $0.0927 $150.1740
2,230+ $0.0897 $200.0310
2,885+ $0.0867 $250.1295
3,860+ $0.0778 $300.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess