EN
  • EN
  • DE

VLCF4028T-4R7N1R5

Part No VLCF4028T-4R7N1R5
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 728317-VLCF4028T-4R7N1R5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VLCF4028T-4R7N1R5 CAD Model

Description

The VLCF4028T-4R7N1R5 is a wire-wound power inductor manufactured by TDK Corporation. This inductor is designed for power supply circuits requiring high efficiency and compact size.

Applications

  • DC-DC Converters: Suitable for step-up, step-down, and buck-boost converters.
  • Power Supplies for Consumer Electronics: Used in smartphones, tablets, and other portable devices.
  • LED Lighting: Powers LED drivers in various lighting applications.
  • Automotive Electronics: Power management in automotive systems.
  • Industrial Equipment: Used in power supplies for industrial control and automation equipment.

Features

  • Wire-Wound Construction: Provides high inductance and current capability.
  • Low DC Resistance: Minimizes power losses and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Compact Size: Small footprint for space-constrained applications.
  • High Reliability: Designed for stable performance in demanding environments.

Benefits

  • High Efficiency: Low DC resistance reduces power losses, leading to higher efficiency in power conversion.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance.
  • Stable Performance: High current capability ensures stable performance under heavy loads.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Reliable Operation: Robust design ensures reliable operation in various environments.

Additional Details

The VLCF4028T-4R7N1R5 has an inductance value of 4.7 μH and a rated current of 1.5 A. It is commonly used in switching power supplies for energy storage and filtering. The specific inductance tolerance, saturation current, and DC resistance can be found in the product datasheet, which should be consulted for detailed design information. The inductor's core material and winding structure are optimized for low losses and high efficiency.

TDK is a global leader in electronic components, and the VLCF4028T-4R7N1R5 is designed to provide high performance and reliability in power supply applications.

You May Also Be Interested in

Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2460 $57.8100
575+ $0.2021 $116.2075
890+ $0.1952 $173.7280
1,220+ $0.1894 $231.0680
1,585+ $0.1825 $289.2625
2,115+ $0.1640 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess