EN
  • EN
  • DE

IDT89HPES24T3G2ZBBLG

Part No IDT89HPES24T3G2ZBBLG
Manufacturer Renesas Electronics America
Catalog Interface - Specialized
Description IC Pci Sw 24LANE 3PORT 676BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FCBGA
Mount Surface Mount
Number of Pins 676
RoHS Compliant
Win Source Part Number 996853-IDT89HPES24T3G2ZBBLG
Categories Interface - Specialized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT89HPES24T3G2ZBBLG CAD Model

Description

The IDT89HPES24T3G2ZBBLG is a member of the IDT 89HPES family of high-performance PCI Express (PCIe) switches from Renesas Electronics. These switches are designed to provide connectivity solutions for various applications requiring high-speed data transfer and switching capabilities.

Applications:

  • Servers: Used to expand PCIe connectivity for network interface cards (NICs), storage controllers, and other peripherals.
  • Workstations: Enables multiple high-performance GPUs, SSDs, and other add-in cards to be connected to a single system.
  • Storage Systems: Facilitates high-speed data transfer between storage devices and the host system.
  • Embedded Systems: Provides PCIe connectivity in embedded applications such as industrial PCs and networking equipment.
  • Networking Equipment: Used in switches, routers, and other networking devices to provide high-speed packet switching.

Features:

  • 24 Lanes of PCIe Gen3: Supports high-bandwidth data transfer with PCIe Gen3 speeds.
  • Low Latency: Designed for minimal latency, ensuring efficient data transfer.
  • Non-Transparent Bridging (NTB): Supports NTB functionality for system-to-system communication.
  • Advanced Error Reporting: Provides detailed error reporting for improved system reliability.
  • Flexible Port Configuration: Offers flexible port configuration options to adapt to different system requirements.
  • Integrated Clock Buffers: Reduces the need for external clock buffers, simplifying system design.
  • Power Management Features: Includes power management features to reduce power consumption.

Benefits:

  • Increased System Performance: High-speed PCIe Gen3 connectivity improves overall system performance.
  • Expanded Connectivity: Enables the connection of multiple PCIe devices to a single system.
  • Improved System Reliability: Advanced error reporting and power management features enhance system reliability.
  • Reduced System Cost: Integrated clock buffers and flexible port configuration options help reduce system cost.
  • Simplified System Design: Integrated features simplify system design and reduce time-to-market.

Additional Details:

The IDT89HPES24T3G2ZBBLG is typically available in a BGA package. Detailed specifications, including power consumption, operating temperature range, and pinout information, can be found in the product datasheet. The switch supports various configuration options, which are typically programmed through a configuration EEPROM or through the host system.

You May Also Be Interested in

Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.3487 $82.0461
6+ $22.4400 $134.6400
8+ $21.7387 $173.9096
11+ $21.0376 $231.4136
15+ $20.3362 $305.0430
20+ $18.2325 $364.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 724 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess