EN
  • EN
  • DE

VLF3010AT-2R2M1R0-PF

Part No VLF3010AT-2R2M1R0-PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408137-VLF3010AT-2R2M1R0-PF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLF3010AT-2R2M1R0-PF CAD Model

Description

The VLF3010AT-2R2M1R0-PF is a shielded power inductor manufactured by TDK Corporation. This inductor is well-suited for DC-DC converters and power supply circuits that require a small form factor and efficient power handling.

Applications

  • DC-DC converters
  • Power supplies for portable electronics
  • LED drivers
  • Smartphone power management
  • Wearable technology

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Compact Size: Enables use in space-constrained designs.
  • High Current Capacity: Supports moderate current applications.
  • Low DC Resistance (DCR): Improves efficiency by minimizing power loss.
  • Wide Operating Temperature Range: Suitable for diverse environmental conditions.

Benefits

  • Reduced EMI: Shielded design minimizes interference with other components.
  • Efficient Power Conversion: Low DCR promotes higher power conversion efficiency.
  • Space Saving: Compact size facilitates smaller, more efficient device designs.
  • Reliable Operation: Stable performance under varied operating conditions.
  • Versatile Use: Adaptable for a variety of power supply and filtering applications.

Technical Specifications

The VLF3010AT-2R2M1R0-PF features an inductance of 2.2μH with a tolerance of ±20%. It is designed to handle a rated current of 1.0A, with a low DC resistance (DCR) of 0.15 Ohms (typical) to minimize power losses. The saturation current is 1A. The inductor's shielded construction reduces electromagnetic interference (EMI). The operating temperature range is -40°C to +125°C. The inductor uses a ferrite core to optimize performance and maintains stable inductance under varying load conditions. Its compact dimensions make it ideal for use in mobile devices and other space-sensitive applications. TDK is committed to ensuring that this inductor delivers reliable, consistent performance.

The VLF3010AT series from TDK is engineered for applications that benefit from a combination of small size and effective power handling. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic devices. The appreciable current capacity and low DCR facilitate efficient power conversion and minimized power loss. The compact design makes it an excellent choice for applications with space constraints.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess