EN
  • EN
  • DE

VLF5014AT-4R7M1R1

Part No VLF5014AT-4R7M1R1
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 4.7UH 1.1A 130 MOHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Not For New Designs
Type Wirewound
Material - Core Ferrite
Inductance 4.7μH
Tolerance ±20%
Current Rating 1.1A
Current - Saturation 1.7A
DC Resistance (DCR) 130 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.055" (1.40mm)
Win Source Part Number 036331-VLF5014AT-4R7M1R1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VLF5014AT-4R7M1R1 CAD Model

Description

The VLF5014AT-4R7M1R1 is a wire-wound inductor manufactured by TDK Corporation as part of their VLF series. These inductors are designed for power supply circuits in compact electronic devices where efficient power handling and minimal size are critical. The '4R7M' indicates an inductance value of 4.7µH with a defined tolerance. The '1R1' most likely refers to the rated current or a product revision.

Applications:

  • DC-DC converters in portable devices: Used in smartphones, tablets, wearables, and other battery-powered electronic devices.
  • Power management units (PMU): Provides voltage regulation and noise filtering in power circuits.
  • High-frequency power inductor applications: Suitable for applications needing high efficiency and small size.
  • Noise suppression in power lines: Reduction of electromagnetic interference (EMI).

Features:

  • Compact Size: Dimensionally optimized for space-constrained applications.
  • Magnetically Shielded: Minimizes electromagnetic interference.
  • High Current Handling: Designed to handle relatively large currents for its size.
  • Excellent Inductance Stability: Maintains stable inductance over variations in temperature and frequency.
  • Lead-Free Construction: Compliant with RoHS environmental standards.

Benefits:

  • Space Saving: Allows for smaller and more compact electronic devices.
  • Reduced EMI: Improves device performance and reliability.
  • Efficient Power Conversion: Contributes to energy efficiency in DC-DC converters.
  • Reliable Performance: Offers stable and consistent operation in various conditions.
  • Environmental Compliance: Meets environmental regulations concerning lead content.

Specifications:

The VLF5014AT-4R7M1R1 has an inductance of 4.7µH. Its dimensions are approximately 5.0mm x 5.0mm x 1.4mm. It is designed for reflow soldering. It features a shielded construction. The rated current and DC resistance are specific to this part number and can be found in the TDK datasheet. The operating temperature range is also specified in the datasheet.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9061 $58.1220
49+ $2.3845 $116.8405
75+ $2.3100 $173.2500
104+ $2.2355 $232.4920
134+ $2.1610 $289.5740
179+ $1.9374 $346.7946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess