EN
  • EN
  • DE

VLP6812T-220MR85-1

Part No VLP6812T-220MR85-1
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408192-VLP6812T-220MR85-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLP6812T-220MR85-1 CAD Model

Description

The VLP6812T-220MR85-1 is a wire-wound power inductor manufactured by TDK Corporation, designed for DC-DC converters and power management circuits where a balance of high inductance and compact size is required.

Applications

  • DC-DC converters in portable devices
  • Power supplies for SSDs and HDDs
  • Voltage regulators in wearable devices
  • Point-of-Load (POL) converters
  • Power management systems in IoT devices

Features

  • Compact Size: Dimensions of 6.8 x 6.5 x 1.2 mm.
  • Inductance: 22 µH.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Low DC Resistance (DCR): Improves efficiency and reduces power loss.
  • Operating Temperature: -40°C to +85°C (check datasheet for precise range).
  • RoHS Compliant: Environmentally friendly, lead-free.

Benefits

  • High Efficiency: Low DCR minimizes resistive losses for cooler and more efficient operation.
  • Reduced EMI: Shielded design minimizes noise affecting surrounding circuitry.
  • Space Saving: Small size enables denser board layouts in compact devices.
  • Stable Performance: Reliable operation across a broad temperature range.
  • Easy Assembly: Surface mount technology (SMT) compatible.

Additional Details

The VLP6812T-220MR85-1 inductor uses a ferrite core material to achieve its inductance value while maintaining low core losses. The shielded construction involves a magnetic resin encapsulating the coil, containing the magnetic field. The 'R85-1' may indicate a specific tolerance or refined electrical characteristics. Always consult the datasheet for detailed specifications and performance characteristics.

Specific Electrical Characteristics:

  • Inductance: 22 µH (measured at a specific frequency, typically 100 kHz or 1 MHz)
  • DC Resistance (DCR): Consult the datasheet for the exact value.
  • Saturation Current (Isat): Determine from the datasheet.
  • Rated Current (Irms): Refer to the datasheet for thermal current rating.

You May Also Be Interested in

Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess